The NXP S87C51FA-AA44 is a powerful and versatile microcontroller that is part of NXP's renowned 8051 family. This microcontroller is designed to cater to a wide range of applications, from industrial control systems to automotive electronics, and offers a perfect balance between performance and power consumption.
Key Features:
- High-Performance 8051 Core: The S87C51FA-AA44 is built around an enhanced 8051 core that runs at a higher clock rate than the original 8051 microcontrollers, providing increased processing power and efficiency.
- On-Chip Memory: It comes with 8KB of on-chip Flash memory for program storage, ensuring fast access to code, and 256 bytes of RAM for data processing.
- Flexible Clock Options: This microcontroller supports a wide range of clock sources, including crystal, resonator, or an external clock, giving designers the flexibility to choose the best option for their specific application.
- Multiple I/O Ports: The device is equipped with four 8-bit I/O ports, providing up to 32 I/O lines for interfacing with peripherals and other devices.
- Integrated Peripherals: The S87C51FA-AA44 features a variety of built-in peripherals, including two 16-bit timer/counters, a serial communication controller with a full-duplex UART, and a five-source, four-priority-level nested interrupt structure.
- Power-Saving Modes: To optimize power consumption, the microcontroller offers several power-saving modes, including idle and power-down modes that significantly reduce power usage when the device is not performing critical tasks.
Applications:
The S87C51FA-AA44's robust feature set makes it ideal for a range of applications, such as:
- Automotive control systems
- Industrial automation
- Consumer electronics
- Telecommunication systems
- Embedded systems
Technical Specifications:
| Parameter |
Value |
| CPU |
Enhanced 8051 |
| Program Memory |
8KB Flash |
| RAM |
256 bytes |
| I/O Ports |
Four 8-bit |
| Timers |
Two 16-bit |
| Serial Interface |
Full-duplex UART |
| Interrupts |
Five-source, four-level |
| Power Modes |
Idle and Power-down |
With its robust set of features and capabilities, the NXP S87C51FA-AA44 microcontroller is an excellent choice for designers who need a reliable and efficient solution for their embedded systems.