EN
  • EN
  • DE

S32K312NHT0VPASR

Part No S32K312NHT0VPASR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K312, 2MB FLASH, ARM M7 / ARM® Cortex®-M7 Automotive, AEC-Q100, S32K3 Microcontroller IC 32-Bit 120MHz 2MB (2M x 8) FLASH 100-MaxQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, S32K3
Package Tape & Reel
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 120MHz
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 128K x 8
RAM Size 192K x 8
Voltage - Supply (Vcc/Vdd) 2.97V ~ 5.5V
Data Converters A/D 24x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-QFP
Standard Package 600
Win Source Part Number 1349085-S32K312NHT0VPASR
Ultra Librarian 3D Model Ultra Librarian S32K312NHT0VPASR CAD Model

Description

The NXP S32K312NHT0VPASR microcontroller is a cutting-edge automotive-grade product designed to meet the demanding requirements of modern vehicle electronics. This microcontroller is part of the S32K3 series, which is well-known for its robustness, safety features, and high performance. It is specifically engineered to cater to applications such as body electronics, sensor fusion, and motor control in automotive environments.

Key Features

  • Core: The S32K312NHT0VPASR is built around an ARM Cortex-M7 core, which operates at a frequency of up to 112 MHz, delivering the computational power needed for complex algorithms and real-time processing.
  • Memory: It comes equipped with 512 KB of flash memory and 64 KB of RAM, providing ample space for application code and data storage.
  • Connectivity: This microcontroller includes a variety of communication interfaces such as CAN FD, LIN, and SPI, enabling seamless integration with other components and systems within the vehicle.
  • ADC: An integrated 16-bit analog-to-digital converter ensures precise measurement of analog signals, which is crucial for sensor data acquisition and processing.
  • Temperature Range: It operates within an extended temperature range of -40°C to +125°C, making it suitable for harsh automotive environments.
  • Safety: The S32K312NHT0VPASR is designed with functional safety in mind, compliant with ISO 26262 standards, and includes features to support the development of safety-critical applications.
  • Package: The device is available in a 64-pin LQFP package, which allows for a compact PCB design and is suitable for space-constrained applications.

Applications

The versatility of the NXP S32K312NHT0VPASR makes it an ideal choice for a wide range of automotive applications. Its robust feature set is well-suited for complex tasks such as advanced driver-assistance systems (ADAS), powertrain systems, chassis control, and vehicle networking. Additionally, its high level of integration and safety features make it an excellent option for developing systems that require a high degree of reliability and performance.

Conclusion

Overall, the NXP S32K312NHT0VPASR microcontroller is a powerful and reliable component that provides the necessary features and performance for next-generation automotive applications. Its combination of processing power, memory capacity, connectivity options, and safety features make it a top choice for engineers looking to design sophisticated and secure vehicle electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess