EN
  • EN
  • DE

S32K144EVB-Q100X

Part No S32K144EVB-Q100X
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4F
Utilized IC / Part S32K144
Mounting Type Fixed
Contents Board(s)
Base Product Number S32
Other Names 568-13361,935344088598
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1284092-S32K144EVB-Q100X
Ultra Librarian 3D Model Ultra Librarian S32K144EVB-Q100X CAD Model

Description

The NXP S32K144EVB-Q100X is a versatile evaluation board designed to provide a robust hardware platform for rapid development of automotive and industrial applications. This board features the S32K144, a 32-bit automotive-grade microcontroller from NXP's S32K1xx MCU family, which is specifically engineered for automotive general-purpose and high-reliability industrial applications.

The microcontroller on the S32K144EVB-Q100X is built on the ARM® Cortex®-M4F processor, offering a perfect balance between performance and power efficiency. The MCU offers a frequency of up to 112 MHz and includes a Floating Point Unit (FPU) to support computation-intensive applications. It also provides 512 KB of flash memory and 64 KB of RAM, ensuring sufficient space for complex programs and real-time data processing.

This evaluation board is designed in compliance with the AEC-Q100 standard, ensuring high reliability suitable for automotive-grade applications. It includes a variety of peripherals and interfaces to facilitate development, such as CAN, LIN, SPI, I2C, and UART. Additionally, it offers an on-board debug interface, which simplifies programming and debugging without the need for external tools.

The S32K144EVB-Q100X also features a range of analog and digital inputs and outputs, including ADC channels, timers, and PWM outputs, which make it an ideal platform for developing a wide range of applications such as motor control, body electronics, sensor interfacing, and vehicle networking.

Developers can take advantage of NXP's comprehensive software development tools, including the S32 Design Studio IDE, the AUTOSAR Microcontroller Abstraction Layer (MCAL), and a suite of drivers to accelerate the development process. The board is also supported by a rich set of documentation and a dedicated online community, providing extensive resources for troubleshooting and knowledge sharing.

Whether you are an automotive engineer, an industrial system designer, or a hobbyist looking to explore the capabilities of automotive MCUs, the S32K144EVB-Q100X evaluation board offers a powerful and flexible starting point for your next project.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Adafruit Industries LLC
ADAFRUIT PYBADGE FEATHER
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $280.1880 $280.1880
2+ $251.2031 $502.4062
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess