EN
  • EN
  • DE

TJA1102HN/0Z

Part No TJA1102HN/0Z
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 2/2 56HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 2/2 Transceiver - Ethernet 56-HVQFN (8x8)
Manufacturer NXP
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 56-VFQFN Exposed Pad
Case / Package 56-HVQFN (8x8)
Family Name TJA1102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935329679431, 568-13848-1, 568-13848-2, 568-13848-6, TJA1102HN/0Z-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936540-TJA1102HN/0Z
Ultra Librarian 3D Model Ultra Librarian TJA1102HN/0Z CAD Model

Description

The NXP TJA1102HN/0Z is a high-performance automotive Ethernet Physical Layer transceiver compliant with the IEEE 100BASE-T1 standard. It is designed to meet the rigorous demands of the automotive industry, delivering fast and reliable data communication for in-vehicle networks. This advanced transceiver enables automotive applications to leverage the speed and robustness of Ethernet, facilitating the integration of features such as advanced driver assistance systems (ADAS), infotainment, telematics, and in-vehicle networking.

Key Features:

  • Compliance with IEEE 100BASE-T1: Supports high-speed data transmission over a single twisted pair cable, reducing wiring complexity and weight in vehicles.
  • Integrated PHYceiver™ technology: Ensures robust operation in the harsh automotive environment with features like cable diagnostics, link quality monitoring, and failure detection.
  • Low power mode: Includes a low-power standby mode with wake-up capabilities, essential for power management in automotive applications.
  • Small footprint: The compact HVQFN package saves space on the PCB, which is critical in automotive design where space is at a premium.
  • EMC and ESD protection: Built-in electromagnetic compatibility and electrostatic discharge protection features safeguard the transceiver against the electrical stresses encountered in automotive applications.

Applications:

The TJA1102HN/0Z is ideal for a wide range of automotive applications, including but not limited to:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and telematics systems
  • On-board diagnostics and vehicle-to-everything (V2X) communication
  • Rearview camera and surround-view systems

With its robust performance and advanced features, the NXP TJA1102HN/0Z Ethernet PHY Transceiver is a cornerstone for the development of innovative and high-performance automotive networks, contributing to safer and more connected vehicles.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1346 $55.6730
11+ $9.1361 $100.4971
17+ $8.8506 $150.4602
24+ $8.5651 $205.5624
31+ $8.2796 $256.6676
41+ $7.4231 $304.3471
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess