EN
  • EN
  • DE

S32K144EVB-Q100

Part No S32K144EVB-Q100
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4F
Utilized IC / Part S32K144
Mounting Type Fixed
Contents Board(s)
Base Product Number S32K144
Other Names S32K144EVB-Q100,568-13544,935326518598
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1284099-S32K144EVB-Q100
Ultra Librarian 3D Model Ultra Librarian S32K144EVB-Q100 CAD Model

Description

NXP S32K144EVB-Q100 Evaluation Board

The S32K144EVB-Q100 from NXP Semiconductors is a versatile evaluation platform that features the S32K144 microcontroller, tailored for automotive and high-reliability industrial applications. This evaluation board is designed to provide a robust hardware environment that enables engineers to develop, test, and prototype applications with the S32K1xx MCU family, which is built on the Arm® Cortex®-M4F processor.

The S32K144EVB-Q100 offers a comprehensive suite of hardware features to support a wide range of use cases. It includes an integrated open standard serial and debug adapter (OpenSDA) with support for several industry-standard debug interfaces. This ensures seamless integration with a variety of development environments and debugging tools. The evaluation board also provides a rich set of peripherals including CAN, LIN, and UART interfaces, which are essential for automotive communication protocols.

The board comes equipped with a preloaded bootloader, which simplifies the process of programming and reprogramming the MCU. Additionally, it includes user-accessible buttons and LEDs, which are useful for implementing user interfaces and for status indication during development and testing. The S32K144EVB-Q100 also features a touch sensing interface, enabling the development of applications that require capacitive touch inputs.

For connectivity, the evaluation board includes an Ethernet port, an essential feature for applications that require network connectivity. Furthermore, it provides expansion capabilities through Arduino™ UNO R3 compatible headers, which allow for the addition of numerous off-the-shelf shields and custom add-on boards, thereby extending the functionality of the platform even further.

The S32K144EVB-Q100 is not only a powerful tool for automotive applications but also for a wide range of industrial and IoT applications that demand high reliability and performance. NXP provides comprehensive software support, including the S32 Design Studio IDE, SDK with RTOS support, and a rich set of drivers and middleware to accelerate the development process and reduce time-to-market for innovative products.

You May Also Be Interested in

Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT PYBADGE FEATHER
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $228.9474 $228.9474
2+ $205.2632 $410.5264
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess