EN
  • EN
  • DE

MICRF505YML-TR

Part No MICRF505YML-TR
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard General ISM
Modulation FSK
Frequency 850MHz to 950MHz
Data Rate (Max) 200kbps
Power - Output 10dBm
Sensitivity -111dBm
Serial Interfaces SPI
Supply Voltage - Operating 2 V to 2.5 V
Current - Receiving 8.6mA to 13.5mA
Current - Transmitting 14mA to 28mA
Temperature Range - Operating -40°C to 85°C
Dimension 32-VFQFN Exposed Pad, 32-MLF
Win Source Part Number 100207-MICRF505YML-TR
Ultra Librarian 3D Model Ultra Librarian MICRF505YML-TR CAD Model

Description

Microchip Technology MICRF505YML-TR

The MICRF505YML-TR from Microchip Technology is a high-performance, QwikRadio® UHF ASK/FSK Transmitter designed to meet the demands of a variety of wireless applications. Operating in the 300MHz to 450MHz frequency range, this device is ideal for remote control systems, home automation, wireless sensor networks, and industrial control applications.

With its advanced features and compact design, the MICRF505YML-TR offers a reliable solution for transmitting digital data over short or medium distances. The device is capable of ASK (Amplitude Shift Keying) and FSK (Frequency Shift Keying) modulation, providing flexibility in the choice of modulation schemes to suit different application requirements.

The transmitter is packaged in a 10-lead MLF (Micro Lead Frame) package, which ensures a small footprint on the PCB and makes it suitable for space-constrained applications. The MICRF505YML-TR operates from a 2.1V to 3.6V power supply, allowing it to be used in low-power devices and battery-operated systems. Its low current consumption during operation and shutdown mode contributes to extended battery life, making it an energy-efficient choice for portable devices.

Key features of the MICRF505YML-TR include:

  • High output power of up to +10dBm, ensuring robust signal transmission and good range performance.
  • Programmable frequency deviation and output power, allowing customization to specific application needs.
  • On-chip crystal tuning, which simplifies the design and reduces external component count.
  • Automatic antenna tuning capability, which maximizes transmission efficiency without additional manual adjustments.
  • Low external component count, which reduces overall system cost and complexity.
  • Temperature range of -40°C to +125°C, suitable for harsh environmental conditions.

With its ease of use, high integration level, and robust performance, the MICRF505YML-TR transmitter from Microchip Technology is an excellent choice for developers looking to create reliable and efficient wireless communication systems. The device also comes in a tape and reel packaging option, which is ideal for automated manufacturing processes, denoted by the "-TR" suffix in its part number.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9816 $53.8344
21+ $4.9080 $103.0680
32+ $4.7546 $152.1472
44+ $4.6013 $202.4572
57+ $4.4479 $253.5303
76+ $3.9878 $303.0728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess