EN
  • EN
  • DE

PZU18B2,115

Part No PZU18B2,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 18V 310MW SOD323F / Zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Mfr NXP
Series *
Package Bulk
Base Product Number PZU18
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 3,000 pcs
Win Source Part Number 1383231-PZU18B2,115
Ultra Librarian 3D Model Ultra Librarian PZU18B2,115 CAD Model

Description

The PZU18B2,115 is a robust Zener diode produced by the renowned manufacturer NXP Semiconductors. This electronic component is designed to provide a precise voltage reference and surge protection in a variety of electronic circuits. With its compact SOD323 (SC-76) surface-mount package, it is an ideal choice for high-density circuit boards where space is at a premium.

Key Features

  • Nominal Zener Voltage: The diode offers a nominal Zener voltage of 18.2V, making it suitable for applications that require a regulated voltage close to this value.
  • Power Dissipation: With a power dissipation of 400mW, it can handle a moderate amount of power, making it suitable for various electronic applications.
  • High Stability: The PZU18B2,115 is designed for high stability and reliability, which is essential for maintaining consistent performance over time.
  • Low Leakage Current: It features a low leakage current, ensuring minimal power loss and contributing to the overall efficiency of the circuit.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it versatile for use in different environmental conditions.

Applications

The PZU18B2,115 is commonly used across various industries due to its versatility and reliability. Some typical applications include:

  • Voltage regulation for sensitive electronics
  • Overvoltage and surge protection circuits
  • Switching power supplies
  • Consumer electronics such as TVs and computers
  • Industrial control systems

Quality and Standards

NXP Semiconductors is known for its commitment to quality and the PZU18B2,115 is no exception. It is manufactured to meet strict industry standards, ensuring high reliability and performance for critical applications. Whether used in commercial or industrial environments, this Zener diode by NXP is an excellent choice for designers looking for a dependable voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess