EN
  • EN
  • DE

PZM2.7NB1

Part No PZM2.7NB1
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1241016-PZM2.7NB1
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZM2.7NB1 CAD Model

Description

The PZM2.7NB1 is a state-of-the-art Zener diode from NXP Semiconductors, designed to provide a reliable and precise voltage regulation solution. This product is an essential component for a wide range of electronic circuits, offering stability and protection in a compact SOT346 (SC-59, TO-236AB) package. It is particularly well-suited for applications that require a regulated voltage in a small footprint.

Key Features

  • Nominal Zener Voltage: 2.7V, providing a precise reference voltage for various applications.
  • Power Dissipation: Capable of handling up to 300 mW of power dissipation, ensuring robust performance under typical operating conditions.
  • Tolerance: Features a ±5% tolerance, delivering consistent performance and reliable operation.
  • Package: Offered in a small and surface mountable SOT346 package, making it ideal for high-density PCB designs.
  • Thermal Stability: High level of thermal stability, ensuring a consistent Zener voltage over a wide temperature range.

Applications

The PZM2.7NB1 is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Voltage regulation for sensitive electronics
  • Protection circuits against overvoltage conditions
  • Reference voltage sources in analog-to-digital converters (ADCs)
  • Power management in portable and battery-operated devices

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the PZM2.7NB1 is no exception. Each diode is manufactured with the highest standards to ensure it meets the rigorous demands of industrial and consumer applications. With its excellent voltage regulation, low leakage current, and high surge capability, the PZM2.7NB1 is a top choice for designers looking for a dependable Zener diode solution.

Environmental Compliance

The PZM2.7NB1 is also environmentally friendly, complying with RoHS and other regulatory standards, making it a suitable component for eco-conscious designs and applications worldwide.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess