Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 285014-PZD5.6B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZD5.6B CAD Model

Description

The PZD5.6B is a cutting-edge semiconductor device crafted by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular component is designed to meet the rigorous demands of modern electronic circuits, providing robust performance in a variety of applications.

Key Features

  • Breakdown Voltage: The PZD5.6B boasts a precise breakdown voltage, making it suitable for voltage regulation functions in sensitive circuits.
  • High Surge Capability: Engineered to withstand transient surges, this device ensures protection for electronic equipment from voltage spikes.
  • Low Leakage Current: With a design that minimizes leakage current, it offers increased efficiency and reliability for your electronic designs.
  • Compact Package: The small form factor of the PZD5.6B allows for high-density board layouts, saving valuable space in compact devices.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, minimizing the ecological footprint of your electronic devices.

Applications

The versatility of the PZD5.6B makes it an ideal choice for a wide range of applications. It is commonly used in:

  • Consumer Electronics: For safeguarding sensitive components in smartphones, tablets, and other personal devices.
  • Industrial Systems: Offering protection in industrial controls and automation systems against electrical disturbances.
  • Automotive Sector: In automotive electronics where precision and durability are paramount.
  • Telecommunication: Ensuring stability and reliability in communication infrastructure and equipment.
  • Power Supply Units: As a protective element in power supplies to prevent damage from overvoltage conditions.

Quality and Support

NXP is committed to delivering high-quality products, and the PZD5.6B is no exception. It is produced with stringent quality control measures and is backed by comprehensive technical support. Customers can rely on the PZD5.6B for superior performance and durability in their electronic projects.

You May Also Be Interested in

NVIDIA
Need more? Email Us
ECAD model for N13P-GE1-AIO-A2
Amd
Need more? Email Us
ECAD model for N323DT11AV1
Intel
Need more? Email Us
ECAD model for N82C501AD
NXP / Nexperia
Bus interface registers
Need more? Email Us
ECAD model for N74F823D
NIKO-SEM
Need more? Email Us
ECAD model for N3868V
Murata Electronics North America
Need more? Email Us
ECAD model for NAL0052-002X
Intel
Need more? Email Us
ECAD model for N85C220-7
NIKO-SEM
Need more? Email Us
ECAD model for N2576T
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for N71017SR

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.6718
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention