EN
  • EN
  • DE

PXLS63322AES

Part No PXLS63322AES
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description XTRINSIC 2 AXIS MED/MED XY ACCEL / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tray
Base Product Number PXLS63322
Standard Package 74
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1346547-PXLS63322AES
Ultra Librarian 3D Model Ultra Librarian PXLS63322AES CAD Model

Description

The PXLS63322AES is a state-of-the-art semiconductor product from NXP, a leading technology company known for its innovative and high-performance integrated circuits. This product is designed to cater to the advanced needs of modern electronics, offering a blend of power efficiency, robust performance, and compact form factor.

Key Features

  • High Integration: The PXLS63322AES integrates multiple functions into a single chip, which helps in reducing the overall footprint and simplifies the design process for electronic systems.
  • Energy Efficiency: Designed with power-saving in mind, this product ensures that devices consume less power, which is crucial for battery-operated devices and contributes to the overall energy efficiency of the system.
  • Advanced Technology: Employing the latest semiconductor technologies, the PXLS63322AES offers improved performance characteristics compared to previous generations, making it suitable for high-speed and demanding applications.
  • Reliability: NXP's commitment to quality means that this product is built to meet high reliability standards, ensuring stable operation over its intended lifespan even under challenging conditions.

Applications

The versatile nature of the PXLS63322AES allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial controls
  • High-performance computing
  • Telecommunications infrastructure
  • Consumer electronics

Technical Specifications

Parameter Value
Package Type Advanced Encapsulation System
Operating Temperature Range -40°C to +85°C
Supply Voltage Varies based on application
Quality and Reliability High

For designers and engineers looking for a reliable and high-performance semiconductor solution, the PXLS63322AES from NXP is an excellent choice. Its combination of integration, efficiency, and advanced technology makes it a valuable component in any modern electronic system.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess