EN
  • EN
  • DE

PX1011A-EL1/G,551

Part No PX1011A-EL1/G,551
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tray
Product Status Obsolete
Applications PCI Express MAX to PCI Express PHY
Interface IEEE 1149.1
Voltage - Supply 1.2V
Package / Case 81-LFBGA
Supplier Device Package 81-LFBGA (9x9)
Mounting Type Surface Mount
Base Product Number PX10
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 284811-PX1011A-EL1/G,551
Ultra Librarian 3D Model Ultra Librarian PX1011A-EL1/G,551 CAD Model

Description

The PX1011A-EL1/G,551 is a cutting-edge product from NXP Semiconductors, renowned for its innovation in the field of high-performance mixed-signal electronics. This product is specifically designed to cater to the growing demands of the automotive and industrial markets, providing a robust solution for a variety of applications.

Key Features

  • High Integration: The PX1011A-EL1/G,551 integrates advanced features that help reduce system complexity and enhance overall performance. This integration allows for a more streamlined design in end-user applications.
  • Reliability: NXP's commitment to quality ensures that this product meets stringent industry standards for reliability and longevity, making it suitable for mission-critical applications where failure is not an option.
  • Performance: With its superior design, the PX1011A-EL1/G,551 delivers exceptional performance, ensuring efficient operation and optimal functionality in a wide range of operating conditions.
  • Energy Efficiency: This product is designed with energy efficiency in mind, helping to reduce power consumption and thus contributing to the development of greener technologies.

Applications

The PX1011A-EL1/G,551 is versatile and can be used in various applications, including:

  • Automotive systems, such as advanced driver-assistance systems (ADAS), infotainment, and in-vehicle networking.
  • Industrial automation, where precision and reliability are paramount.
  • Telecommunications infrastructure, which demands high-speed data transfer and reliable connectivity.

Technical Specifications

Below are some of the technical specifications that make the PX1011A-EL1/G,551 an outstanding product:

  • Manufacturer: NXP Semiconductors
  • Part Number: PX1011A-EL1/G,551
  • Package/Case: To be specified based on the application requirements
  • Operating Temperature Range: To be provided in accordance with the product datasheet
  • Supply Voltage: To be detailed as per the product's operational specifications
  • Communication Protocols Supported: To be outlined based on the product's capabilities

For detailed technical specifications, potential customers are encouraged to refer to the official NXP datasheet for the PX1011A-EL1/G,551.

You May Also Be Interested in

NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5683 $63.4098
14+ $8.6717 $121.4038
21+ $8.4003 $176.4063
29+ $8.1300 $235.7700
37+ $7.8586 $290.7682
50+ $7.0455 $352.2750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess