EN
  • EN
  • DE

MAX9705BETB+TC4S

Part No MAX9705BETB+TC4S
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC INTEGRATED CIRCUIT / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX970
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 215996-MAX9705BETB+TC4S
Ultra Librarian 3D Model Ultra Librarian MAX9705BETB+TC4S CAD Model

Description

Maxim Integrated MAX9705BETB+TC4S Class D Audio Amplifier

The MAX9705BETB+TC4S from Maxim Integrated is a high-efficiency, Class D audio amplifier designed to deliver premium sound quality for a wide array of audio applications. This component is a perfect choice for portable and space-constrained devices where power efficiency and minimal heat dissipation are of utmost importance.

At the heart of the MAX9705BETB+TC4S lies its ability to provide a seamless audio experience with its integrated features. The amplifier operates over a 2.7V to 5.5V supply range, making it versatile for use in various electronic devices, from smartphones to portable speakers, and multimedia devices. It offers a high level of integration, reducing the need for external components and simplifying the design process for engineers.

One of the key advantages of the MAX9705BETB+TC4S is its low electromagnetic interference (EMI), which is a common concern with Class D amplifiers. This feature ensures that the device can be used in close proximity to sensitive RF and wireless equipment without causing disruptions or noise issues. Additionally, the amplifier boasts a high power output with excellent audio performance, delivering rich and clear sound across its operational range.

The device comes in a compact 36-pin TQFN package, which is ideal for space-saving designs. Its thermal efficiency is enhanced by the exposed pad, which assists in heat dissipation, contributing to the longevity and reliability of the amplifier. The MAX9705BETB+TC4S also includes built-in protection features such as over-temperature and short-circuit protection, further ensuring the safety and durability of the end product.

For designers looking for a high-quality audio amplification solution, the MAX9705BETB+TC4S offers an excellent balance of performance, efficiency, and size. Its integration into a design will not only streamline the development process but also ensure that the end-users enjoy a superior audio experience without compromising on battery life or device size.

Whether for personal audio devices, portable media players, or any other application demanding high-quality sound in a compact form factor, the MAX9705BETB+TC4S from Maxim Integrated stands out as an exceptional choice.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess