The PTVS10VU1UPA is a state-of-the-art bidirectional Transient Voltage Suppressor (TVS) diode designed by NXP Semiconductors. This robust component is specifically engineered to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. It is ideal for safeguarding high-speed communication lines, ICs, and other electronic devices from the damaging effects of overvoltages.
Key Features:
- Stand-Off Voltage: The device features a stand-off voltage of 10V, providing a high degree of protection for electronic circuits that operate at this voltage level.
- Peak Pulse Power: With a peak pulse power dissipation of 400W (10/1000μs waveform), the PTVS10VU1UPA can handle significant power surges, ensuring reliable performance under harsh conditions.
- Low Clamping Voltage: The diode offers a low clamping voltage, which is crucial for protecting sensitive circuit components from high-voltage spikes.
- Fast Response Time: The device boasts an extremely fast response time to transient overvoltages, thereby providing immediate protection to downstream components.
- Compact Package: Encased in a small SOD-128 package, the PTVS10VU1UPA is suitable for space-constrained applications without compromising on protection capabilities.
Applications:
The PTVS10VU1UPA by NXP is versatile and can be used in a variety of applications, including:
- Automotive electronics
- Power supply protection
- Industrial systems
- Telecommunication devices
- Computer and peripheral devices
- Portable electronics
Reliability and Quality:
NXP Semiconductors is known for its commitment to quality and reliability, and the PTVS10VU1UPA is no exception. The device is characterized for operation from -55°C to +175°C, making it suitable for use in extreme environmental conditions. Additionally, the TVS diode is AEC-Q101 qualified, which is a testament to its robustness and suitability for automotive applications.
In summary, the PTVS10VU1UPA is a high-performance, compact, and reliable solution for protecting electronic circuits against voltage transients. Its combination of features makes it an excellent choice for a wide range of applications where voltage protection is critical.