Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features USB Controller - USB Interface 20-HVQFN (4x4)
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -20°C ~ 85°C
Package 20-VFQFN Exposed Pad
Case / Package 20-HVQFN (4x4)
Family Name PTN5100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-13082-6, 935305332528, PTN5100BSMP-ND, 568-13082-2, 568-13082-1
Quantity per package 6000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890434-PTN5100BSMP
Ultra Librarian 3D Model Ultra Librarian PTN5100BSMP CAD Model

Description

Product Overview: PTN5100BSMP - NXP

The PTN5100BSMP is a high-performance USB Type-C Power Delivery (PD) interface chip designed by NXP Semiconductors. This versatile product is an essential component for modern electronic devices that require efficient power management and data communication capabilities. The PTN5100BSMP is specifically engineered to facilitate the implementation of USB PD over a USB Type-C cable connection, allowing for higher power delivery and faster data transfer rates.

Key Features

  • USB Power Delivery: The PTN5100BSMP supports the full USB PD 3.0 specification, enabling devices to negotiate up to 100W of power, which is ideal for charging laptops, smartphones, and other portable devices quickly and safely.
  • Bidirectional Power: This chip allows for bidirectional power flow, meaning it can both source and sink power, providing greater flexibility in how devices can be charged or function as chargers themselves.
  • High-Speed Data Transfer: In addition to power, the PTN5100BSMP supports high-speed data transfer, making it suitable for applications that require quick data synchronization or file transfers.
  • Integrated Protection Features: It comes with built-in electrostatic discharge (ESD) protection and over-voltage protection, ensuring the longevity and reliability of both the chip and the host device.
  • Compact Design: The PTN5100BSMP is available in a small package, making it ideal for space-constrained applications while still delivering powerful performance.

Applications

The PTN5100BSMP is versatile and can be used in a wide range of applications, including:

  • Smartphones and tablets
  • Laptops and ultrabooks
  • Power banks and chargers
  • Docking stations
  • Monitors and smart displays

Conclusion

With its robust feature set and compliance with the latest USB Type-C and USB PD specifications, the PTN5100BSMP from NXP is a top-tier solution for developers looking to integrate advanced power delivery and data transfer capabilities into their products. Its compact size, combined with its high level of integration and protection features, makes it an excellent choice for a wide array of electronic devices.

You May Also Be Interested in

Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $1.0773
ECAD model for DP83822HRHBRG4
Microchip Technology
IC CANBUS CONTROLLER SPI 20QFN / CANbus Controller CAN 2.0 SPI Interface 20-QFN (4x4)
Lowest to $3.5100
ECAD model for MCP2515T-E/MLVAO
Diodes Incorporated
IC BRIDGE I2C/SPI TO UART / I2C Bridge, I2C/SPI to UART UART Interface 24-TSSOP
Lowest to $18.2799
ECAD model for PI7C9X760ABLE
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Lowest to $35.7252
ECAD model for KTI226IT S RKTX
Diodes Incorporated
IC BRIDGE I2C/SPI TO UART / I2C Bridge, I2C/SPI to UART UART Interface 16-TSSOP
Lowest to $16.4520
ECAD model for PI7C9X760BBLE
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.4310
ECAD model for GL835-OGY03
Cypress Semiconductor Corp
IC USB FULL-SPEED PERIPHERAL 24Q
Need more? Email Us
ECAD model for CP8007AT
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.2501
ECAD model for AX88179BQF
MaxLinear Inc
IC UART TXRX 128 BYTE 32QFN / RS232, RS485 Controller UART Interface 32-QFN (5x5)
Need more? Email Us
ECAD model for XR16M890IL32-F

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.6205 $65.5125
61+ $2.1502 $131.1622
94+ $2.0829 $195.7926
129+ $2.0157 $260.0253
166+ $1.9486 $323.4676
223+ $1.7469 $389.5587
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,610 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention