EN
  • EN
  • DE

PTN3460BS/F6Y

Part No PTN3460BS/F6Y
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Package Tape & Reel
Applications LVDS
Voltage - Supply 3.3V
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (7x7)
Mounting SMD (SMT)
Base Product Number PTN3460
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-13605-6,568-13605-2,PTN3460BS/F6Y-ND,935307226518,568-13605-1
Standard Package 2,000
Win Source Part Number 966801-PTN3460BS/F6Y
Ultra Librarian 3D Model Ultra Librarian PTN3460BS/F6Y CAD Model

Description

The NXP PTN3460BS/F6Y is an advanced DisplayPort to LVDS bridge component designed to enable the seamless integration of cutting-edge DisplayPort video sources with the widely used LVDS (Low Voltage Differential Signaling) display interface. This highly flexible and efficient solution is ideal for developers and manufacturers looking to bridge the gap between new-generation video interfaces and established display technologies without sacrificing performance or reliability.

With the PTN3460BS/F6Y, NXP leverages its expertise in mixed-signal technology to deliver a bridge that supports a wide range of video resolutions, including standard and high-definition formats. The device is capable of converting single-link DisplayPort signals into LVDS outputs, catering to the requirements of various display panels, from small, mobile screens to large, high-resolution monitors.

Key Features:

  • Support for DisplayPort 1.1a input and single-link LVDS output.
  • Integrated LVDS transmitter capable of driving panels with resolutions up to 1920x1200 @ 60 Hz.
  • On-chip DisplayPort receiver with 1, 2, or 4 lanes at 1.62 Gbps or 2.7 Gbps.
  • Direct drive capability, allowing for a direct connection to the display panel without the need for external drivers.
  • Automatic sink detection and link training for ease of use and reduced development time.
  • Support for EDID pass-through from LVDS to DisplayPort, simplifying display configuration and setup.
  • Low power consumption and an advanced power management system, making it suitable for battery-powered applications.

Applications:

The PTN3460BS/F6Y is versatile enough to be used in a broad array of applications, including but not limited to:

  • Notebook and desktop computers
  • Computer monitors and TVs
  • Industrial displays and digital signage
  • Portable electronics where display interfacing is required

Overall, the NXP PTN3460BS/F6Y DisplayPort to LVDS bridge is an essential component for anyone looking to integrate modern video sources with traditional LVDS displays, providing a reliable and straightforward solution for a variety of multimedia applications.

You May Also Be Interested in

STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
NXP / Nexperia
Interface
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0207 $52.2691
31+ $3.2990 $102.2690
47+ $3.1959 $150.2073
65+ $3.0928 $201.0320
84+ $2.9897 $251.1348
112+ $2.6805 $300.2160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess