EN
  • EN
  • DE

PTN3381BBS,518

Part No PTN3381BBS,518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC LEVEL SHIFTER HDMI/DVI 48VQFN / Level Shifter/Driver 48-Pin HVQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Type Level Shifter
Applications DVI, HDMI Level Switching
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-HVQFN (7x7)
Win Source Part Number 792722-PTN3381BBS,518
Popularity Medium
Supply and Demand Status Limited
Family Name PTN3381B
Introduction Date August 12, 2010
ECCN EAR99
Country of Origin China, Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PTN3381BBS,518 CAD Model

Description

The PTN3381BBS,518 is a high-performance HDMI to LVDS bridge chip designed and manufactured by NXP Semiconductors. This innovative component is engineered to meet the needs of modern digital display interfaces, providing a seamless and efficient transition from HDMI (High-Definition Multimedia Interface) inputs to LVDS (Low-Voltage Differential Signaling) outputs. The PTN3381BBS,518 is an ideal solution for applications requiring the integration of HDMI-enabled devices with LVDS displays, such as industrial monitors, digital signage, and advanced consumer electronics.

Key Features

  • HDMI 1.4 Support: The chip is compatible with HDMI 1.4 specifications, ensuring it can handle high-definition video and audio signals up to 1080p resolution.
  • Integrated HDCP 1.3: With built-in support for High-bandwidth Digital Content Protection (HDCP) 1.3, the PTN3381BBS,518 allows for the secure transmission of protected content from HDMI sources.
  • LVDS Output: It provides a dual-pixel LVDS output interface, which supports high-resolution display panels, making it highly suitable for advanced display applications.
  • Color Depth: The device supports up to 24-bit color depth, resulting in vibrant and true-to-life color reproduction on LVDS displays.
  • Low Power Consumption: Designed with power efficiency in mind, the PTN3381BBS,518 minimizes power consumption, making it well-suited for battery-powered devices.
  • Compact Package: The chip comes in a compact HVQFN56 package, which allows for a small PCB footprint and is convenient for space-constrained applications.

Applications

The PTN3381BBS,518's versatility makes it an excellent choice for a wide range of applications, including:

  • Industrial and Medical Displays
  • Portable and Tablet Displays
  • Automotive Infotainment Systems
  • Digital Signage and Advertising Displays
  • Teleconferencing and Educational Displays

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and reliability, and the PTN3381BBS,518 is no exception. It is built to meet stringent industry standards, ensuring long-term performance and stability in a variety of operating conditions.

With its robust feature set and dependable design, the PTN3381BBS,518 from NXP is a top-tier choice for designers looking to bridge HDMI and LVDS interfaces seamlessly and effectively.

You May Also Be Interested in

MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2572 $51.9156
54+ $1.8521 $100.0134
84+ $1.7942 $150.7128
116+ $1.7364 $201.4224
149+ $1.6785 $250.0965
200+ $1.5048 $300.9600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 740 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess