EN
  • EN
  • DE

ADV7612BSWZ

Part No ADV7612BSWZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC RCVR HDMI 225MHZ 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type HDMI, Receiver
Applications Recorders, Set-Top Boxes
Mounting SMD (SMT)
Case / Package 100-LQFP-EP (14x14)
Win Source Part Number 077935-ADV7612BSWZ
Family Name ADV7612
Introduction Date November 16, 2010
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7612BSWZ CAD Model

Description

Product Overview: ADV7612BSWZ

The ADV7612BSWZ is a high-performance, low-power HDMI receiver that integrates Analog Devices Inc.'s state-of-the-art technology to deliver superior video and audio quality. This integrated circuit is designed to receive and decode HDMI 1.4 signals, making it an ideal choice for a wide range of applications, including home theater systems, digital signage, and professional audio/video equipment.

Key Features:

  • HDMI 1.4 Support: Capable of handling HDMI 1.4 features, including 3D video formats, deep color, and high-definition audio formats such as Dolby TrueHD and DTS-HD Master Audio.
  • Advanced Video Processing: Equipped with a digital video processing pipeline that includes features like noise reduction, edge enhancement, and dynamic contrast enhancement to deliver crisp, clear images.
  • Audio Extraction: Features an integrated audio controller that can extract audio from HDMI streams and output it through a dedicated audio interface, supporting multiple audio formats.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7612BSWZ minimizes power consumption, making it suitable for energy-sensitive applications.
  • Content Protection: Fully supports HDCP (High-bandwidth Digital Content Protection), ensuring secure transmission of protected content.
  • Flexible Interface Options: Offers a variety of output interface options, including HDMI, DVI, and HDCP repeater support, providing versatility for system design.

Applications:

The ADV7612BSWZ is a versatile component that can be used in multiple applications that require high-quality video and audio processing. It is particularly suitable for:

  • High-definition televisions (HDTVs)
  • Audio/Video receivers
  • Blu-ray Disc players
  • Game consoles
  • Personal video recorders (PVRs)
  • Professional video conferencing systems

Package and Quality:

The ADV7612BSWZ is provided in a compact LQFP surface-mount package, which allows for efficient use of PCB space. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, adhering to high manufacturing standards to ensure reliability and performance.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6918 $53.4590
10+ $10.0151 $100.1510
16+ $9.6767 $154.8272
23+ $9.0000 $207.0000
29+ $8.6617 $251.1893
37+ $8.3234 $307.9658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,615 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess