EN
  • EN
  • DE

PTN3311DP

Part No PTN3311DP
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description High-speed serial logic translators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1240673-PTN3311DP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTN3311DP CAD Model

Description

Overview of NXP's PTN3311DP Level Translator

The NXP PTN3311DP is a high-performance, bidirectional level translator designed to address the needs of multi-voltage systems. This versatile integrated circuit (IC) is specifically engineered to provide a reliable interface between a 3.3V LVTTL/LVCMOS domain and a 5V TTL/CMOS domain. The PTN3311DP is an essential component for applications that require seamless communication between different voltage levels, particularly in mixed-voltage environments.

Key Features

  • Bi-Directional Interface: The PTN3311DP supports bidirectional voltage translation without the need for direction control, making it highly efficient for complex data transfer scenarios.
  • Compatibility: With its ability to interface 3.3V LVTTL/LVCMOS with 5V TTL/CMOS, the device ensures compatibility across a wide range of digital logic levels.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-powered and power-sensitive applications.
  • High-Speed Operation: It is capable of high-speed operation, which is crucial for applications that demand quick data transfer without compromising signal integrity.
  • Flow-Through Design: The pinout of the PTN3311DP is designed for a flow-through layout, which simplifies printed circuit board (PCB) routing and reduces signal distortion.

Applications

The PTN3311DP is suitable for a broad range of applications, including but not limited to:

  • Interface conversion in mixed-voltage systems
  • Data communication in multi-voltage environments
  • Signal bridging in consumer electronics
  • Level shifting in industrial controls
  • Microcontroller-based systems requiring level translation

Technical Specifications

The PTN3311DP operates over a wide supply voltage range, accommodating 3.3V to 5V power supplies. It features eight bidirectional data lines and does not require an external direction control signal. Its design ensures minimal propagation delay, which is critical for maintaining high data throughput. Furthermore, the device is housed in a TSSOP package, offering a compact footprint for space-constrained applications.

For designers and engineers looking for a dependable level translator, the NXP PTN3311DP provides a robust solution that simplifies the design of multi-voltage interfaces, ensuring reliable operation and compatibility across different logic levels.

You May Also Be Interested in

Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess