EN
  • EN
  • DE

PSMN4R230MLD115

Part No PSMN4R230MLD115
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011082-PSMN4R230MLD115
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSMN4R230MLD115 CAD Model

Description

PSMN4R230MLD115 - NXP's Next-Gen MOSFET

The PSMN4R230MLD115 is a state-of-the-art MOSFET device from NXP Semiconductors, designed for high-efficiency power management applications. This product is part of NXP's medium power MOSFET portfolio and is engineered to deliver exceptional performance with a focus on low on-state resistance (RDS(on)) and high switching speed.

Key Features

  • Low On-State Resistance: The PSMN4R230MLD115 boasts an ultra-low RDS(on) of just 4.23 mΩ at VGS = 10 V, which minimizes conduction losses and enhances overall efficiency.
  • High Current Capability: With a continuous drain current (ID) of 115 A, this MOSFET can handle high power applications with ease.
  • Enhanced Power Density: The compact LFPAK56 (Power-SO8) package allows for a smaller footprint and higher power density, making it ideal for space-constrained applications.
  • Robust Thermal Performance: The PSMN4R230MLD115 is designed for excellent thermal performance, ensuring reliability even under high temperature operating conditions.
  • Fast Switching: Its fast switching characteristics make it suitable for high-frequency power conversion systems.

Applications

The versatility of the PSMN4R230MLD115 allows it to be used in a wide range of applications, including:

  • DC/DC converters
  • Motor drives
  • Power supply units
  • Battery management systems
  • Automotive applications

Quality and Reliability

NXP is renowned for its commitment to quality and the PSMN4R230MLD115 is no exception. It is manufactured using NXP's advanced TrenchMOS technology, which ensures high reliability and performance consistency. Additionally, this MOSFET is AEC-Q101 qualified, making it suitable for automotive applications where quality and reliability are paramount.

Conclusion

With its low on-state resistance, high current handling capability, and fast switching speeds, the PSMN4R230MLD115 from NXP is an excellent choice for designers looking to enhance power efficiency in their applications. Whether it's for industrial, automotive, or consumer electronics, this MOSFET is built to deliver top-notch performance and reliability.

You May Also Be Interested in

Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess