EN
  • EN
  • DE

PR601HL/C1,557

Part No PR601HL/C1,557
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER MODULE 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Type RFID Reader
Frequency 13.56MHz
Standards FeliCa, ISO 14443, MIFARE, NFC
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -25°C to 70°C
Case / Package 100-LQFP (14x14)
Win Source Part Number 1089929-PR601HL/C1,557
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PR601HL/C1,557 CAD Model

Description

Introducing the PR601HL/C1,557, a state-of-the-art semiconductor product from the renowned manufacturer, NXP Semiconductors. This product is designed to cater to the demanding needs of modern electronic applications, offering a perfect blend of performance, reliability, and efficiency.

Key Features

  • Advanced Technology: The PR601HL/C1,557 is built using cutting-edge manufacturing techniques, ensuring high-quality performance and longevity.
  • High Performance: This product is engineered to deliver optimal functionality while maintaining energy efficiency, making it suitable for a wide range of applications.
  • Compact Design: With its sleek and compact form factor, the PR601HL/C1,557 can be easily integrated into various electronic systems without taking up excessive space.
  • Robust Construction: NXP's commitment to quality means that this product is constructed with durability in mind, capable of withstanding harsh operating conditions.

Applications

The versatility of the PR601HL/C1,557 allows it to be utilized across a diverse array of applications. From automotive systems to industrial controls, this product is an ideal choice for those who require a reliable semiconductor component. It is also well-suited for use in consumer electronics, telecommunications, and high-speed computing devices.

Specifications

The PR601HL/C1,557 boasts technical specifications that ensure it meets the rigorous standards of today's electronics industry. Its electrical properties are tailored to provide stable operation under various conditions, while its physical attributes are designed for ease of use and installation.

Quality Assurance

NXP Semiconductors is known for its commitment to quality and the PR601HL/C1,557 is no exception. Each unit undergoes rigorous testing to guarantee that it meets the company's high standards for performance and reliability. Customers can rest assured that they are receiving a product that not only meets but exceeds industry expectations.

You May Also Be Interested in

Others
UHF RFID SINGLE CHIP READER EPC CLASS1 GEN2 COMPATIBLE
Lowest to $71.6418
NXP / Nexperia
Lowest to $27.8572
EM Microelectronic
Lowest to $14.3382
NXP / Nexperia
Multiple Protocol Contactless Reader IC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ams
Lowest to $3.3622
NXP / Nexperia
Lowest to $15.6687
Shenzhen Qianhai WiseSun Intelligence Technology Co., Ltd.
CCITT,ISO 14443A,ISO 14443B I2C,SPI,UART QFN-32-EP(5x5) RFID, RF Access, Monitoring ICs RoHS
Lowest to $0.4399
STMicroelectronics
MOTOR CONTROL CONNECTOR EXPANSIO
Lowest to $5.8209

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2615 $57.7845
8+ $15.8043 $126.4344
12+ $15.3104 $183.7248
16+ $14.8166 $237.0656
21+ $14.3227 $300.7767
27+ $12.8411 $346.7097
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess