EN
  • EN
  • DE

PPC8306VMABDCA

Part No PPC8306VMABDCA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 133MHZ 369BGA / PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 133MHz 369-PBGA (19x19)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC83xx
Package Tray
Product Status Obsolete
Core Processor PowerPC e300c3
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 133MHz
Co-Processors/DSP Communications; QUICC Engine
RAM Controllers DDR2
Graphics Acceleration No
Ethernet 10/100Mbps (3)
USB USB 2.0 (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 369-LFBGA
Supplier Device Package 369-PBGA (19x19)
Additional Interfaces CAN, DUART, I2C, MMC/SD, SPI, TDM
Base Product Number PPC83
Standard Package 84
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1346576-PPC8306VMABDCA
Ultra Librarian 3D Model Ultra Librarian PPC8306VMABDCA CAD Model

Description

NXP Product: PPC8306VMABDCA Overview

The PPC8306VMABDCA is a cutting-edge semiconductor product from NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product is a part of the PowerQUICC II Pro family of integrated communications processors, which are designed to meet the requirements of networking and telecommunications equipment, industrial control systems, and embedded computing applications.

Key Features

  • High-Performance Core: At the heart of the PPC8306VMABDCA is a high-performance PowerPC e300 core that runs at speeds up to 400 MHz, providing robust processing capabilities for complex tasks.
  • Integrated Security: The processor includes an advanced security engine that supports a variety of encryption and hashing algorithms, ensuring secure data transmission and protection against unauthorized access.
  • Connectivity Options: This product boasts a rich set of connectivity features, including dual Gigabit Ethernet controllers, USB 2.0, and PCI Express interfaces, facilitating high-speed data transfers and peripheral connectivity.
  • Memory Support: The PPC8306VMABDCA supports DDR2 memory, allowing for efficient and fast data storage and retrieval, which is crucial for performance-critical applications.
  • Low Power Consumption: Despite its powerful performance, the processor is designed for low power consumption, making it ideal for applications where energy efficiency is a priority.

Applications

The versatility of the PPC8306VMABDCA makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Enterprise and home networking equipment such as routers, switches, and gateways.
  • Wireless infrastructure including base stations and access points.
  • Industrial control systems requiring real-time processing and secure communication.
  • Embedded computing platforms that demand high-speed data processing and connectivity.

Quality and Reliability

NXP's commitment to quality and reliability is evident in the PPC8306VMABDCA, which is manufactured to meet the highest industry standards. Customers can rely on this processor to deliver consistent performance and longevity, even in the most demanding environments.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess