Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 5μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package I2PAK
Win Source Part Number 054022-STTH1002CR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH1002CR CAD Model

Description

The STTH1002CR from STMicroelectronics is a state-of-the-art ultrafast recovery diode designed for high-efficiency power supply applications. This component is tailored for switch-mode power supplies and high-frequency converters, where it contributes significantly to the reduction of switching losses and improves overall system efficiency.

Key Features

  • Voltage Rating: The STTH1002CR is rated for a repetitive peak reverse voltage (V<sub>RRM) of 200 volts, which makes it suitable for a wide range of applications in power conversion.
  • Current Capacity: With an average forward current (I<sub>F(AV)) of 10 amperes, this component can handle significant power levels, making it ideal for demanding environments.
  • Ultrafast Recovery Time: The diode boasts an extremely fast recovery time, typically less than 35 nanoseconds, which minimizes power loss during the switching phase and enhances the performance of the entire circuit.
  • Low Forward Voltage Drop: The low forward voltage drop (V<sub>F) characteristic of this diode ensures that conduction losses are kept to a minimum, further improving the efficiency of the application it is used in.
  • High Thermal Resistance: Designed with a high junction to ambient thermal resistance, the STTH1002CR can operate effectively even at elevated temperatures, ensuring reliability and longevity.

Applications

The STTH1002CR is versatile and can be utilized in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Freewheeling diodes in converters and inverters
  • Snubber diodes
  • High-frequency rectification

Package and Quality

The device is available in a robust and compact TO-220AB package, which is designed to optimize the thermal characteristics and ensure mechanical durability. STMicroelectronics is committed to providing high-quality products, and the STTH1002CR is no exception, meeting stringent industry standards for performance and reliability.

With its combination of speed, efficiency, and robustness, the STTH1002CR ultrafast recovery diode is an excellent choice for engineers looking to enhance the performance of their power conversion systems.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1 60
Lowest to $20.7554
ECAD model for MD60A16D1
Phoenix Contact
DIODE MOD GP 1300V 700MA MOD
Need more? Email Us
ECAD model for 2950103
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers F1 10
Lowest to $28.7760
ECAD model for MF100A06F1
Micro Commercial Co
Diode Schottky 100V 10A 3-Pin(2+Tab) D2PAK T/R / DIODE ARRAY SCHOTTKY 100V D2PAK
Need more? Email Us
ECAD model for MBRB10100CT-TP
SMC Diode Solutions
DIODE ARRAY GP 400V TO247AD
Lowest to $3.4811
ECAD model for SDUR2040WT
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers F5 20
Lowest to $31.7473
ECAD model for MF200A12F5
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1N 6
Lowest to $20.5502
ECAD model for MD60K12D1
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1 12
Lowest to $23.0565
ECAD model for MD120K08D1
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
ECAD model for M5060THA1200

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention