EN
  • EN
  • DE

PNX8511HW/B1,557

Part No PNX8511HW/B1,557
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VID ANALOG COMPANION 100HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Video - IC GPIO, I²C, I²S NTSC, PAL, SMPTE 100-HTQFP (14x14) Package
Manufacturer NXP
Package Tray
Mounting Surface Mount
Package 100-TQFP Exposed Pad
Case / Package 100-HTQFP (14x14)
Family Name PNX8511
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PNX8511HW/B1-ND, PNX8511HW/B1, 935269576557
Quantity per package 450
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 890126-PNX8511HW/B1,557
Ultra Librarian 3D Model Ultra Librarian PNX8511HW/B1,557 CAD Model

Description

The PNX8511HW/B1,557 is a cutting-edge multimedia processor designed and manufactured by NXP Semiconductors, a global leader in smart connected solutions. This powerful integrated circuit is engineered to deliver high-performance audio and video processing capabilities, making it an ideal choice for a wide range of applications in the consumer electronics industry.

Key Features

  • Advanced Processing Unit: At the heart of the PNX8511HW/B1,557 lies a sophisticated processing unit capable of handling complex multimedia tasks with ease. This ensures smooth and efficient operation, whether it's for video playback, audio processing, or other demanding multimedia applications.
  • High-Quality Audio/Video Experience: The processor supports various audio and video formats, providing users with a rich multimedia experience. It's designed to work with high-definition content, ensuring crisp and clear visuals as well as high-fidelity audio output.
  • Flexible Connectivity Options: With multiple input and output interfaces, the PNX8511HW/B1,557 offers flexibility in connectivity, allowing it to be integrated into a wide range of consumer electronics devices such as digital TVs, set-top boxes, and home theater systems.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronics design, and the PNX8511HW/B1,557 excels in this area. Its low power consumption helps to extend the battery life of portable devices and reduces energy costs for consumer electronics.

Applications

The versatility of the PNX8511HW/B1,557 makes it suitable for a variety of applications, including:

  • High-definition television (HDTV) sets
  • Digital video recorders (DVRs)
  • Blu-ray and DVD players
  • Streaming media players
  • Home cinema systems

Why Choose PNX8511HW/B1,557?

For manufacturers and designers looking to create state-of-the-art consumer electronics with robust multimedia capabilities, the PNX8511HW/B1,557 offers a compelling solution. Its combination of high performance, energy efficiency, and flexibility makes it a top choice for next-generation multimedia devices. NXP's commitment to quality and innovation ensures that the PNX8511HW/B1,557 will help deliver an exceptional user experience.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1428 $55.7140
11+ $9.1429 $100.5719
17+ $8.8571 $150.5707
24+ $8.5714 $205.7136
31+ $8.2857 $256.8567
41+ $7.4286 $304.5726
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess