EN
  • EN
  • DE

DSA6101HA1B-018.3420VAO

Part No DSA6101HA1B-018.3420VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-125C SMD / 18.342 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 18.342 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345119-DSA6101HA1B-018.3420VAO
Ultra Librarian 3D Model Ultra Librarian DSA6101HA1B-018.3420VAO CAD Model

Description

Microchip Technology's DSA6101HA1B-018.3420VAO: A Robust Digital Signal Controller

Microchip Technology's DSA6101HA1B-018.3420VAO is a state-of-the-art digital signal controller designed to cater to the demanding needs of modern control systems. This high-performance product is part of Microchip's dsPIC® series, renowned for its robust architecture that combines the best features of microcontrollers (MCUs) with the digital signal processing (DSP) capabilities of digital signal processors.

The DSA6101HA1B-018.3420VAO is engineered to deliver exceptional computational performance and a high degree of flexibility, making it an ideal choice for a wide range of applications. These include advanced motor control, power conversion, audio processing, and industrial automation systems. Its core is optimized for high-speed and complex algorithms, ensuring efficient handling of multiple tasks simultaneously.

Featuring a rich set of peripherals, this digital signal controller is equipped with advanced analog features, such as high-resolution ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and PWM (Pulse Width Modulation) modules. These components are crucial for precise control and feedback mechanisms in various electronic systems.

One of the standout features of the DSA6101HA1B-018.3420VAO is its ability to perform intricate mathematical operations with its DSP engine. This capability allows for fast Fourier transforms, digital filtering, and control loop functions to be executed efficiently, thereby enhancing the overall system performance.

Connectivity is another key aspect of this product. It includes a variety of communication interfaces such as UART, SPI, and I2C, ensuring seamless integration with other components and systems. This level of connectivity ensures that the DSA6101HA1B-018.3420VAO can easily adapt to the evolving requirements of complex electronic designs.

For developers, Microchip provides comprehensive software and hardware support, including development tools, libraries, and reference designs. This support accelerates the development process and helps reduce time-to-market for products incorporating the DSA6101HA1B-018.3420VAO.

In conclusion, the DSA6101HA1B-018.3420VAO from Microchip Technology is a powerful and versatile digital signal controller that offers a perfect blend of MCU usability and DSP performance. Its advanced features and support infrastructure make it an excellent choice for engineers looking to develop sophisticated and reliable electronic products.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess