EN
  • EN
  • DE

PNX8316HS/C102/04

Part No PNX8316HS/C102/04
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834114-PNX8316HS/C102/04
Ultra Librarian 3D Model Ultra Librarian PNX8316HS/C102/04 CAD Model

Description

The PNX8316HS/C102/04 is a high-performance integrated circuit from NXP Semiconductors, designed for advanced multimedia applications. This robust product is part of NXP's acclaimed range of multimedia processors, which are renowned for their reliability, efficiency, and cutting-edge technology.

Key Features

  • High-Definition Video Processing: The PNX8316HS/C102/04 is capable of handling high-definition video streams with ease, providing smooth playback and excellent image quality. It supports a variety of video formats, making it a versatile choice for multimedia applications.
  • Advanced Audio Capabilities: With support for multiple audio codecs, this IC can deliver superior sound quality, enhancing the overall multimedia experience for users.
  • Powerful Processing Core: At the heart of the PNX8316HS/C102/04 is a powerful processing core that ensures fast and efficient operation, even with complex multimedia tasks.
  • Integrated Connectivity: The chip includes integrated connectivity options, such as USB and HDMI, allowing for easy integration with other devices and peripherals.
  • Low Power Consumption: Designed with energy efficiency in mind, the PNX8316HS/C102/04 minimizes power consumption, making it suitable for portable devices where battery life is critical.

Applications

The PNX8316HS/C102/04 is ideal for a wide range of applications, including:

  • Set-top boxes
  • Digital video recorders (DVRs)
  • Home media centers
  • Portable media players
  • Automotive infotainment systems

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PNX8316HS/C102/04 is manufactured using state-of-the-art processes, ensuring consistent performance and longevity in all types of environments.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design guides, to assist in the integration and deployment of the PNX8316HS/C102/04. NXP also provides dedicated technical support to address any questions or issues that may arise.

You May Also Be Interested in

Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess