EN
  • EN
  • DE

PNX1502E/G,557

Part No PNX1502E/G,557
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case BGA456
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 755699-PNX1502E/G,557
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PNX1502E/G,557 CAD Model

Description

The PNX1502E/G,557 is a high-performance, multimedia processor from NXP Semiconductors, designed to cater to the demands of advanced digital media applications. This processor is part of the PNX1500 family, which is well-known for its robust multimedia processing capabilities and flexible architecture. It is ideal for a range of applications, including digital TVs, set-top boxes, and networked media devices.

Key Features

  • High-Performance Processing: The PNX1502E/G,557 is equipped with a powerful TriMedia CPU core, capable of handling intensive multimedia tasks with ease. This core delivers exceptional performance for audio and video processing, as well as for running complex user interfaces.
  • Integrated Peripherals: This processor comes with a variety of integrated peripherals, which reduce the need for external components and simplify system design. These include interfaces for audio and video I/O, USB, and Ethernet, among others.
  • Advanced Video Capabilities: With support for various video standards, the PNX1502E/G,557 can decode and encode multiple video formats, making it highly versatile for multimedia applications.
  • Programmable Architecture: The flexibility of the TriMedia CPU core allows for programmability, enabling developers to customize the processor for specific applications and to adapt to new audio and video codecs as they emerge.
  • Low Power Consumption: Designed with power efficiency in mind, the PNX1502E/G,557 maintains a balance between performance and energy consumption, making it suitable for devices where power management is crucial.

Applications

The PNX1502E/G,557 is designed to meet the requirements of a wide array of multimedia applications. Its powerful processing capabilities make it an excellent choice for:

  • High-definition digital television sets
  • Advanced set-top boxes with recording and streaming features
  • Media servers and networked multimedia devices
  • Interactive digital signage and kiosks

With the PNX1502E/G,557, NXP Semiconductors offers a solution that combines performance, versatility, and efficiency, making it a top choice for developers looking to create cutting-edge multimedia products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $69.2099
Cypress Semiconductor Corp
Lowest to $386.1000
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Toko America Inc.
Need more? Email Us
IXYS
Lowest to $7.8205
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5962 $73.1924
4+ $30.0277 $120.1108
6+ $29.0898 $174.5388
9+ $28.1508 $253.3572
11+ $27.2130 $299.3430
15+ $24.3982 $365.9730
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess