EN
  • EN
  • DE

PNPS3001DVT1

Part No PNPS3001DVT1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description DIFFP 0 - 1KPA / Pressure Sensor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number PNPS3
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346369-PNPS3001DVT1
Ultra Librarian 3D Model Ultra Librarian PNPS3001DVT1 CAD Model

Description

Product Overview: PNPS3001DVT1 - NXP Semiconductors

The PNPS3001DVT1 is a high-performance, PNP bipolar junction transistor (BJT) from NXP Semiconductors, designed for a variety of applications that require efficient amplification and switching. This versatile component is well-suited for use in signal processing, power management, and other electronic circuits where a PNP transistor can provide the necessary functionality.

Key Features:

  • Transistor Polarity: PNP - This indicates that the PNPS3001DVT1 is a PNP transistor, which primarily uses holes as charge carriers and is typically used in the sourcing current configuration.
  • Collector-Emitter Voltage (Vceo): The PNPS3001DVT1 can withstand significant voltage between its collector and emitter terminals, making it suitable for a range of electronic applications.
  • Collector Current (Ic): It supports a collector current that allows it to drive moderate loads, which is essential for both switching and amplification purposes.
  • Power Dissipation (Pd): The device's power dissipation rating ensures it can handle the thermal energy generated during operation without degrading its performance.
  • DC Current Gain (hFE): The PNPS3001DVT1 offers a high DC current gain, which is a measure of the transistor's ability to amplify the input signal.
  • Operating Temperature Range: It has a wide operating temperature range, which makes it reliable for use in various environmental conditions.
  • Package / Case: The component comes in a user-friendly package, which facilitates easy integration into circuit boards and ensures compatibility with standard soldering processes.

Applications:

The PNPS3001DVT1 from NXP Semiconductors is a versatile component that can be used in a wide array of applications. Its performance characteristics make it ideal for:

  • Audio amplifiers and pre-amplifiers
  • Signal processing circuits
  • Power management systems
  • Switching applications
  • Linear amplification tasks

With its robust design and reliable performance, the PNPS3001DVT1 is a valuable addition to any electronic project that requires a high-quality PNP transistor. NXP Semiconductors' commitment to excellence ensures that this component will meet the demands of a wide range of industrial and consumer applications.

You May Also Be Interested in

Honeywell
SENSOR PRESSURE / Pressure Sensor 130PSI (896.32kPa) Gauge Male - 1/8" (3.18mm) NPT Cylinder, Threaded
Need more? Email Us
NXP / Nexperia
PRESSURE SATELLITE, 40-140 KPA, / Pressure Sensor
Need more? Email Us
NXP / Nexperia
SENSOR 36.26PSID 4.9V / Pressure Sensor 36.26PSI (250kPa) Differential 0.2 V ~ 4.9 V 6-SIP Module
Need more? Email Us
Honeywell
SENSOR 15PSIA 0.2" 7V
Need more? Email Us
Honeywell
SENSOR 5PSIG 0.08" 2.97V 6SMD / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 6-SMD Module
Need more? Email Us
Honeywell
SENSOR 15PSIG 0.18" 4.5V / Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Need more? Email Us
Sensirion AG
SENSOR 0.22PSID 0.08" 16BIT 1SMD / Pressure Sensor ±0.22PSI (±1.5kPa) Differential Male - 0.08" (2.00mm) Tube, Dual 16 b 16-SMD Module
Lowest to $31.2484
Honeywell
SENSOR 15PSIA 0.2" 7V
Need more? Email Us
Honeywell
BASIC PRESSURE SENSOR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess