EN
  • EN
  • DE

PN7362AUHN/C300E

Part No PN7362AUHN/C300E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC RFID RDR/TRAN 13.56MZ 64HVQFN / RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, ISO 15693, ISO 18000, MIFARE, NFC I²C, SPI, UART, USB 1.65V ~ 3.6V 64-VFQFN Dual Rows, Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Package Tray
Type RFID Reader/Transponder
Frequency 13.56MHz
Standards FeliCa, ISO 14443, ISO 15693, ISO 18000, MIFARE, NFC
Interface I2C, SPI, UART, USB
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Dual Rows, Exposed Pad
Supplier Device Package 64-HVQFN (9x9)
Base Product Number PN7362
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 935308436551,568-13916,PN7362AUHN/C300E-ND
Standard Package 260
Win Source Part Number 1085763-PN7362AUHN/C300E
Ultra Librarian 3D Model Ultra Librarian PN7362AUHN/C300E CAD Model

Description

The PN7362AUHN/C300E is a cutting-edge NFC controller product from NXP Semiconductors, designed to empower various NFC applications with its state-of-the-art features and capabilities. This product is an integral component for developers and manufacturers looking to incorporate Near Field Communication (NFC) technology into their designs, providing a seamless interface for communication and data exchange.

Key Features

  • Highly Integrated: The PN7362AUHN/C300E is a full NFC forum-compliant frontend IC, integrating an RF contactless reader/writer, and an NFC controller in one compact package.
  • Versatile Communication: It supports a wide range of NFC technologies, including ISO/IEC 14443 A/B, FeliCa, and ISO/IEC 15693, making it highly versatile for various applications.
  • Energy Efficient: Designed with energy efficiency in mind, it features a low-power card detection mode, which is ideal for battery-powered systems.
  • Secure Transactions: The device ensures secure transactions and data exchange, with its integrated hardware cryptographic engine for AES, DES/3DES, and ECC.
  • Easy Integration: With its flexible host interfaces, including SPI, I2C, and HSU, the PN7362AUHN/C300E allows for easy integration with a wide range of microcontrollers and processors.

Applications

The PN7362AUHN/C300E is suitable for a broad spectrum of NFC-enabled applications. These include but are not limited to:

  • Mobile payment terminals and systems
  • Smart advertising and marketing solutions
  • Access control and identity verification systems
  • Consumer electronics such as smartphones, tablets, and wearables
  • Public transportation ticketing systems
  • Healthcare devices requiring secure data exchange

Technical Specifications

The PN7362AUHN/C300E operates over a wide power supply range and is housed in a HVQFN package. It is designed for robust performance and reliability in the field, making it an excellent choice for developers looking to harness the power of NFC in their products.

Conclusion

In conclusion, the PN7362AUHN/C300E from NXP is a feature-rich NFC controller that offers developers the flexibility, security, and efficiency needed for modern NFC applications. Its broad support for NFC protocols and easy integration make it a top choice for those looking to add NFC functionality to their products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess