EN
  • EN
  • DE

TCA0J476M8R-02

Part No TCA0J476M8R-02
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839906-TCA0J476M8R-02
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Capacitance 47µF
Tolerance ±20%
Voltage - Rated 6.3V
Type Molded
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.071" (1.80mm)
Features General Purpose
Grade -
Ultra Librarian 3D Model Ultra Librarian TCA0J476M8R-02 CAD Model

Description

The TCA0J476M8R-02 is a chip resistor array manufactured by Rohm Semiconductor. It comprises multiple resistor elements integrated into a single package, offering space-saving benefits and simplified assembly in electronic circuits. These resistor arrays are commonly used for current limiting, voltage division, and pull-up/pull-down resistor applications.

Applications

  • Digital Circuits: Used as pull-up or pull-down resistors to define logic levels in digital circuits.
  • LED Driving: Employed as current-limiting resistors in LED driving circuits to protect LEDs from excessive current.
  • Voltage Dividers: Configured as voltage dividers to provide specific voltage levels for different circuit components.
  • Interface Circuits: Used in interface circuits for signal conditioning and impedance matching.
  • Consumer Electronics: Found in various consumer electronic devices, such as smartphones, tablets, and audio equipment, for general-purpose resistance applications.

Features

  • Multiple Resistors in a Single Package: Integrates several resistors into one component, saving board space.
  • Compact Size: Small footprint allows for high-density mounting on printed circuit boards (PCBs).
  • High Precision: Offers tight tolerance and stable resistance values for accurate circuit performance.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs.
  • RoHS Compliant: Meets environmental standards by restricting the use of hazardous substances.

Benefits

  • Space Savings: Reduces the number of discrete components on the PCB, allowing for smaller and more compact designs.
  • Simplified Assembly: Streamlines the assembly process by reducing the number of pick-and-place operations.
  • Improved Circuit Performance: Provides stable and accurate resistance values for reliable circuit operation.
  • Cost Reduction: Lowers manufacturing costs through automated assembly and reduced component count.
  • Enhanced Reliability: High-quality construction and materials ensure long-term reliability and stability.

Additional Details

The TCA0J476M8R-02 resistor array features a specific resistance value for each resistor element within the package, typically measured in ohms. The power rating, tolerance, and temperature coefficient of resistance (TCR) are important parameters to consider when selecting this component for a particular application. The surface mount package is designed for reflow soldering processes, ensuring proper electrical and mechanical connections to the PCB. Datasheets provide detailed information on the component's electrical characteristics, dimensions, and recommended soldering profiles.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0835 $50.1000
1,460+ $0.0686 $100.1560
2,260+ $0.0664 $150.0640
3,115+ $0.0643 $200.2945
4,030+ $0.0621 $250.2630
5,390+ $0.0557 $300.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess