EN
  • EN
  • DE

PN5472A2EV

Part No PN5472A2EV
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1325+
Reference case BGA
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 755695-PN5472A2EV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PN5472A2EV CAD Model

Description

The PN5472A2EV is a cutting-edge Near Field Communication (NFC) controller developed by NXP Semiconductors. This high-performance product is designed to enable seamless wireless connectivity for a variety of applications in the rapidly growing NFC market. The PN5472A2EV is particularly well-suited for integration into smartphones, tablets, and wearable devices, providing fast and secure communication for contactless transactions, data exchange, and device pairing.

Key Features

  • High-Speed Interface: The PN5472A2EV boasts a high-speed interface that ensures quick data transfer, which is essential for applications requiring rapid communication such as contactless payments and ticketing.
  • Low Power Consumption: Designed with power efficiency in mind, this NFC controller operates with minimal power consumption, making it ideal for battery-powered devices.
  • Advanced Security: It features state-of-the-art security protocols to safeguard sensitive data during NFC transactions, providing peace of mind for users and service providers alike.
  • Small Form Factor: The compact design of the PN5472A2EV allows for easy integration into devices with limited space, without compromising on functionality or performance.
  • Multi-Protocol Support: This controller supports a wide range of NFC protocols, ensuring compatibility with existing and emerging NFC applications and services.

Applications

The versatility of the PN5472A2EV NFC controller enables it to be used across various domains, including but not limited to:

  • Mobile Payments: Enhances the user experience by enabling quick and secure contactless payments.
  • Smart Advertising: Allows for dynamic interaction with NFC-enabled advertisements for an engaging customer experience.
  • Access Control: Can be integrated into systems for secure and convenient access to buildings or secure areas.
  • Consumer Electronics: Enables NFC features in personal electronics for device pairing and data sharing.

Conclusion

NXP's PN5472A2EV NFC controller is a robust and versatile solution that meets the demands of modern NFC applications. Its combination of high-speed data transfer, low power consumption, advanced security features, and compact size makes it an excellent choice for developers looking to incorporate NFC capabilities into their products.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Spansion
Need more? Email Us
Silergy Corp
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Toko America Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0688 $64.5504
18+ $6.6205 $119.1690
28+ $6.4137 $179.5836
38+ $6.2070 $235.8660
49+ $5.9991 $293.9559
65+ $5.3788 $349.6220
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess