EN
  • EN
  • DE

PN5180A0HN/C1E

Part No PN5180A0HN/C1E
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID RDR/TRAN 13.56MZ 40HVQFN / RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, ISO 15693, ISO 18000-3, ISO 18092, ISO 21481, MIFARE, NFC SPI, UART 2.7V ~ 5.5V 40-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Package Tray
Type RFID Reader/Transponder
Frequency 13.56MHz
Standards FeliCa, ISO 14443, ISO 15693, ISO 18000-3, ISO 18092, ISO 21481, MIFARE, NFC
Interface SPI, UART
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (6x6)
Base Product Number PN5180
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-14976,935307006551,PN5180A0HN/C1E-ND
Standard Package 490
Win Source Part Number 1012887-PN5180A0HN/C1E
Ultra Librarian 3D Model Ultra Librarian PN5180A0HN/C1E CAD Model

Description

NXP PN5180A0HN/C1E High-Power NFC Frontend Solution

The NXP PN5180A0HN/C1E is a highly integrated frontend solution for NFC applications requiring high performance and low power consumption. This advanced product is designed to facilitate fast and efficient NFC communication for a wide range of applications, such as contactless point-of-sale systems, access control, and IoT devices.

At the heart of the PN5180A0HN/C1E lies an advanced RF technology that ensures robust and reliable NFC connectivity even in challenging environments. The device supports various NFC technologies, including ISO/IEC 14443 A/B, ISO/IEC 15693, Felica, and MIFARE, making it highly versatile and capable of interfacing with a wide array of NFC-enabled devices and tags.

One of the key features of the PN5180A0HN/C1E is its Dynamic Power Control (DPC) which optimizes power consumption to the actual requirements during operation. This not only saves energy but also extends the life of battery-powered devices. Additionally, the Active Load Modulation (ALM) feature enables the PN5180A0HN/C1E to drive small antennas with high performance, which is ideal for compact devices where space is at a premium.

The product comes in a small HVQFN package, which is designed for easy integration into various hardware designs. It also includes a comprehensive set of host interfaces, including SPI, I2C, and HSU, ensuring seamless integration with most microcontrollers and processors.

For developers, NXP provides a robust software support package that includes drivers, middleware, and example code to accelerate the design and development process. This support, combined with the PN5180A0HN/C1E's advanced features, makes it an excellent choice for anyone looking to create high-performance, energy-efficient NFC-enabled products.

Overall, the NXP PN5180A0HN/C1E is a powerful NFC frontend solution that offers a perfect balance between performance, power efficiency, and ease of integration, making it an ideal choice for the next generation of NFC applications.

You May Also Be Interested in

Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.2951
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
Others
Lowest to $28.8819
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess