EN
  • EN
  • DE

PMWD15UN118

Part No PMWD15UN118
Manufacturer NXP / Nexperia
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 350865-PMWD15UN118
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMWD15UN118 CAD Model

Description

The NXP PMWD15UN118 is a cutting-edge, high-efficiency MOSFET designed to meet the demanding requirements of modern electronic applications. This product stands out for its exceptional performance, offering low on-state resistance and high current handling capabilities, making it an ideal choice for power management tasks in a variety of devices.

Key Features:

  • Low On-Resistance: The PMWD15UN118 boasts an ultra-low on-resistance, which translates to reduced power loss and improved efficiency in electronic circuits.
  • High Current Capability: Engineered for handling high currents, this MOSFET can support the rigorous demands of power-intensive applications.
  • Advanced TrenchMOS Technology: Utilizing NXP's proprietary TrenchMOS technology, the PMWD15UN118 offers superior performance and reliability.
  • Robust Thermal Performance: With its excellent thermal characteristics, this MOSFET ensures stable operation even under high temperature conditions.
  • Compact Footprint: The small size of the PMWD15UN118 allows for more compact designs in electronic systems, without compromising on power or efficiency.

Applications:

The versatility of the NXP PMWD15UN118 makes it suitable for a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • Battery management systems
  • Motor control circuits
  • Computing and server systems

Product Specifications:

Parameter Value
Drain-Source Voltage (VDS) 30V
Continuous Drain Current (ID) 11.5A
Power Dissipation (PD) 1.25W
Operating Temperature Range -55°C to +150°C

With its robust design and superior electrical characteristics, the NXP PMWD15UN118 MOSFET is an excellent choice for designers looking to enhance the efficiency and performance of their power management systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess