EN
  • EN
  • DE

PMEG3002EJ

Part No PMEG3002EJ
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description 200 mA low VF MEGA Schottky barrier rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238975-PMEG3002EJ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEG3002EJ CAD Model

Description

Overview of NXP PMEG3002EJ Schottky Barrier Diode

The NXP PMEG3002EJ is a highly efficient, low-power Schottky barrier diode designed for a multitude of applications that require fast switching and low forward voltage drop. This diode is part of NXP's extensive range of semiconductor products, known for their reliability and performance in the electronics industry.

Key Features

  • Low Forward Voltage: The PMEG3002EJ features a very low forward voltage drop, which enhances the overall efficiency of the application by minimizing power loss during conduction.
  • High Efficiency: Thanks to its Schottky barrier design, this diode offers superior efficiency, which is crucial for power-sensitive circuits.
  • Fast Switching Speed: With its fast switching capability, the PMEG3002EJ is ideal for high-frequency applications, ensuring minimal switching losses and better performance.
  • Low Reverse Current: The diode exhibits a low reverse current at high temperatures, which helps in reducing leakage current losses and improves thermal stability.
  • Compact Package: Enclosed in an SOD-323 (SC-76) small surface-mounted package, the PMEG3002EJ is suitable for space-constrained applications.

Applications

The PMEG3002EJ is versatile and can be used in various applications, including:

  • Switching power supply systems
  • DC-DC converters
  • Power management devices
  • Reverse polarity protection circuits
  • Low-voltage rectification
  • High-frequency inverters

Product Specifications

The PMEG3002EJ boasts impressive specifications that make it suitable for a wide array of electronic circuits:

  • Forward Current (IF): 2 A
  • Peak Reverse Voltage (VRM): 30 V
  • Maximum Forward Voltage (VF) at IF: 0.47 V
  • Maximum Junction Temperature (Tj): 150°C
  • Package: SOD-323 (SC-76)

Conclusion

With its combination of low forward voltage, high efficiency, fast switching, and compact packaging, the NXP PMEG3002EJ Schottky barrier diode is an excellent choice for designers looking to optimize their power-sensitive applications. Its robust design and adherence to NXP's quality standards ensure that it delivers reliable performance in a wide range of electronic systems.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0641 $50.3185
1,905+ $0.0526 $100.2030
2,950+ $0.0509 $150.1550
4,060+ $0.0493 $200.1580
5,245+ $0.0477 $250.1865
7,030+ $0.0427 $300.1810
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 315,000 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess