EN
  • EN
  • DE

MC100E131FN

Part No MC100E131FN
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 5V ECL 4-Bit D Flip-Flop | IC FF D-TYPE SNGL 4BIT 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 1.4GHz
Trigger Type Positive Edge
Supply Voltage (V) -4.2V ~ -5.7V
Current - Quiescent (Iq) 70mA
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Family Part Number 100E131
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1216567-MC100E131FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100E131FN CAD Model

Description

ON Semiconductor MC100E131FN: A Quintessential Solution for High-Speed Digital Systems

The MC100E131FN from ON Semiconductor is a pivotal component engineered to cater to the stringent demands of high-speed digital systems. This quintuple ECL-to-TTL translator is designed with precision to ensure seamless integration within a myriad of applications, ranging from telecommunications to advanced computing systems.

Key Features:

  • High-Speed Performance: The MC100E131FN boasts a propagation delay of typically 1.2 ns, making it an ideal choice for applications requiring rapid signal processing.
  • ECL to TTL Translation: With its capability to translate Emitter Coupled Logic (ECL) levels to Transistor-Transistor Logic (TTL) levels, this device ensures compatibility between different logic families, bridging the gap in mixed-technology environments.
  • Quintuple Translator: It features five independent translator channels, providing versatility and efficiency in handling multiple translations simultaneously.
  • AS ECL Compatible: The device is compatible with AS ECL logic levels, offering a broad range of interoperability with other ECL devices.
  • Power Supply: The MC100E131FN operates at a nominal -4.5V to -5.5V power supply, which is standard for ECL circuits, ensuring easy integration into existing designs.

Applications:

The MC100E131FN is adept at serving a diverse array of applications. It is particularly beneficial in systems that require high-speed data transfer and processing, such as:

  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Advanced computing systems
  • Test and measurement equipment
  • Signal processing units

Package and Quality:

Encased in a 28-lead PLCC package, the MC100E131FN is compact and robust, suitable for surface mount technology (SMT) and offering a reliable solution for space-constrained applications. ON Semiconductor's commitment to quality ensures that this translator meets the highest standards of performance and reliability, making it a trustworthy component for your high-speed digital designs.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7570 $60.8130
21+ $5.5442 $116.4282
33+ $5.3709 $177.2397
45+ $5.1977 $233.8965
58+ $5.0244 $291.4152
77+ $4.5047 $346.8619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess