EN
  • EN
  • DE

PMEG2015EJ

Part No PMEG2015EJ
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description 20 V, 1.5 A very low VF MEGA Schottky barrier rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238966-PMEG2015EJ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEG2015EJ CAD Model

Description

NXP PMEG2015EJ Schottky Barrier Diode

The PMEG2015EJ is a highly efficient, low forward voltage drop Schottky barrier diode designed and manufactured by NXP Semiconductors. This diode is specifically engineered to meet the demands of energy-sensitive applications, offering a perfect balance between low power loss and high-speed switching capabilities. With its compact SOD-323 (SC-76) surface-mounted package, the PMEG2015EJ is optimized for automated assembly processes, making it an ideal choice for high-volume production environments.

The PMEG2015EJ boasts a continuous reverse voltage of 15V and a forward current of 2A, making it suitable for a variety of applications, including DC-DC converters, power management devices, and high-efficiency power supplies. Its low forward voltage drop ensures reduced power dissipation, which in turn minimizes heat generation and enhances overall system reliability.

One of the key features of the PMEG2015EJ is its planar Schottky barrier technology, which provides superior switching performance and a low leakage current. This characteristic is particularly important for battery-powered devices, where extending the battery life is crucial. Additionally, the diode's low diode capacitance is beneficial for high-frequency applications, as it enables faster signal processing and reduced noise levels.

The PMEG2015EJ also includes protection features such as a guard ring for enhanced ruggedness and long-term reliability. This protection is essential for safeguarding the diode against excessive voltage and current conditions that could potentially lead to device failure.

Technical specifications of the PMEG2015EJ include:

  • Maximum continuous reverse voltage: 15V
  • Forward current (IF): 2A
  • Low forward voltage drop
  • Low leakage current
  • High junction temperature capability
  • ESD capability
  • Halogen-free and RoHS compliant

In summary, the NXP PMEG2015EJ Schottky barrier diode is a high-performance, energy-efficient component that is well-suited for modern electronic devices requiring high-speed switching and minimal power loss. Its robust design and protective features make it a reliable choice for designers looking to enhance the efficiency and longevity of their products.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
1,200+ $0.0417 $50.0400
2,920+ $0.0343 $100.1560
4,520+ $0.0332 $150.0640
6,235+ $0.0321 $200.1435
8,040+ $0.0311 $250.0440
10,795+ $0.0278 $300.1010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 189,214 pieces
MOQ: 1200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess