Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 350721-PMEG2010ET/B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMEG2010ET/B CAD Model

Description

The PMEG2010ET/B is a highly efficient, low voltage, Schottky barrier rectifier diode designed and manufactured by NXP Semiconductors. This diode is specifically engineered for applications requiring a combination of low forward voltage drop and high forward current capability. With its optimized performance and compact form factor, the PMEG2010ET/B is an ideal choice for a variety of power management applications.

Key Features

  • Low Forward Voltage Drop: The PMEG2010ET/B boasts a low forward voltage drop, which enhances overall system efficiency by minimizing power loss during conduction.
  • High Forward Current: With a high average forward current rating, this diode is capable of handling significant current loads, making it suitable for high-density power applications.
  • Low Reverse Leakage Current: The device exhibits low reverse leakage current, ensuring minimal power loss when the diode is in the blocking state and contributing to the overall energy efficiency of the system.
  • Surface-Mount Package: Packaged in a small, surface-mount SOD-523 package, the PMEG2010ET/B saves valuable board space and is ideal for space-constrained applications.
  • High Junction Temperature: The diode can operate at a high junction temperature, providing reliable performance under a wide range of thermal conditions.

Applications

The PMEG2010ET/B is suitable for a diverse set of applications, including but not limited to:

  • Switched Mode Power Supplies (SMPS)
  • DC-DC converters
  • Load switch applications
  • Power management systems
  • Reverse polarity protection circuits
  • High-frequency rectification

Technical Specifications

The PMEG2010ET/B offers a range of technical specifications that make it a robust choice for high-efficiency power applications:

  • Forward Current (IF): 1 A
  • Reverse Voltage (VR): 20 V
  • Forward Voltage Drop (VF) at IF: Typically 0.37 V at 1 A
  • Reverse Current (IR) at VR: Typically 15 µA at 20 V
  • Operating Junction Temperature Range: -55°C to +150°C

With its performance characteristics and package efficiency, the PMEG2010ET/B from NXP is an excellent choice for designers looking to optimize their power circuits for both performance and size.

You May Also Be Interested in

ON Semiconductor
15 V, 1 A, LOW IR SCHOTTKY BARRI / Diode
Lowest to $1.1449
ECAD model for SBE808-TL-E
S8M
DIOTEC Electronics Corporation
DIODE GEN PURP 1KV 8A SMC
Lowest to $0.1175
ECAD model for S8M
GOOD-ARK Electronics
RECTIFIER, SCHOTTKY, 5A, 40V, DO
Lowest to $0.1742
ECAD model for SK54A
ON Semiconductor
DIODE SCHOTTKY AUTO 5A 100V
Lowest to $1.3693
ECAD model for NBRD5H100T4G-VF01
Comchip Technology
DIODE SCHOTTKY 60V 5A DO214AC
Lowest to $0.5092
ECAD model for ACDBA560-HF
GeneSiC Semiconductor
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 35V 75A DO5
Need more? Email Us
ECAD model for MBR7535
Taiwan Semiconductor
DIODE SCHOTTKY 200V 5A DO201AD
Need more? Email Us
ECAD model for SR520
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323F
Lowest to $1.5249
ECAD model for PMEG4005EJF
ON Semiconductor
DIODE GEN PURP 400V 2A AXIAL
Lowest to $0.0856
ECAD model for MUR240RL

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.1051 $65.1620
1,500+ $0.0864 $129.6000
2,325+ $0.0836 $194.3700
3,200+ $0.0809 $258.8800
4,140+ $0.0782 $323.7480
5,540+ $0.0701 $388.3540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,999 pieces
MOQ: 620 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention