EN
  • EN
  • DE

MOC3071SM

Part No MOC3071SM
Manufacturer ON Semiconductor
Catalog Optoisolators - Triac, SCR Output
Description 6-PIN DIP RAND. PHASE TRIAC OUTP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 49 Weeks
Features Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Manufacturer ON Semiconductor
Package Bulk
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-SMD, Gull Wing
Case / Package 6-SMD
Family Name MOC3071
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927651-MOC3071SM
Ultra Librarian 3D Model Ultra Librarian MOC3071SM CAD Model

Description

The MOC3071SM is a high-quality optoisolator device designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This device is part of the MOC30XX series, which are known for their robust performance in a variety of applications. The MOC3071SM is specifically engineered to provide an effective solution for interfacing electrical circuits with high voltage isolation requirements.

Key Features

  • Optoisolation: The MOC3071SM provides excellent isolation between the input and output, with an isolation voltage rating of 7500V peak, ensuring safety and protection for sensitive electronic components.
  • Zero-Crossing Circuit: It incorporates a zero-crossing circuit that minimizes the generation of electrical noise during AC load switching, which is particularly beneficial for controlling AC loads with minimal electromagnetic interference (EMI).
  • Triac Driver Output: The device features a triac driver output, which makes it suitable for driving a main power triac. This allows for direct control of AC loads up to several amperes, depending on the external triac's specifications.
  • Compact Surface-Mount Package: The MOC3071SM comes in a small outline (SOIC) package, making it ideal for space-constrained applications while also allowing for efficient assembly in automated surface-mount technology (SMT) production lines.
  • Wide Operating Temperature Range: It operates over a temperature range of -40°C to +100°C, which ensures reliable performance across various environmental conditions.

Applications

The MOC3071SM is versatile and can be used in a wide range of applications, including:

  • Solid-state relays
  • AC motor controls
  • Lighting controls and dimmers
  • Industrial controls
  • Office machines
  • Consumer appliances

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MOC3071SM is no exception, with its design and manufacturing processes geared towards achieving high reliability and performance consistency. This ensures that when you choose the MOC3071SM for your design, you're selecting a product that will perform reliably over its intended lifespan, even in demanding conditions.

You May Also Be Interested in

LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1397
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1455
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1466
Vishay
OPTOISOLATOR 5.3KV TRIAC 1CH
Lowest to $6.4841
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5952 $59.5200
240+ $0.4885 $117.2400
370+ $0.4731 $175.0470
505+ $0.4578 $231.1890
655+ $0.4426 $289.9030
875+ $0.3969 $347.2875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess