Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 9 Weeks
Features 8 Position Circular Connector Receptacle, Female Sockets Wire Leads
Manufacturer CUI Inc.
Series MD-PL100
Package Bag
Operating Temperature Range -40°C ~ 85°C
Mounting Panel Mount
Family Name MD-80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Other Part Number CP-2980-NDR, MD80PL100, 045-0784R, CP-2980
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926894-MD-80PL100
Ultra Librarian 3D Model Ultra Librarian MD-80PL100 CAD Model

Description

The 926894-MD-80PL100 from CUI Inc. is an MD-PL100 series 8 position circular connector receptacle with female sockets wire leads.

  • Connector Type: Receptacle
  • Positions: 8
  • Mounting: Panel Mount
  • Package: Bag
  • Popularity: High
  • Supply and Demand: Balance
  • Quantity per Package: 100
  • Temperature Range: -40°C to 85°C
  • HTSUS: 8544.42.9090
  • REACH: Unaffected
  • Alternative Part Numbers: CP-2980-NDR, MD80PL100, 045-0784R, CP-2980

You May Also Be Interested in

TE Connectivity
CONN RCPT MALE 4POS GOLD SOLDER / 4 Position Circular Connector Receptacle, Male Pins Solder
Need more? Email Us
ECAD model for T4140512041-000
Amphenol Aerospace Operations
CONN PLUG FMALE 4POS GOLD CRIMP / 4 (Coax) Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
ECAD model for TVS06RF-21-75S
Amphenol Aerospace Operations
CONN RCPT HSG MALE 21POS PNL MT / 21 Position Circular Connector Receptacle Housing Panel Mount Firewall Usage
Need more? Email Us
ECAD model for TVPS00RS-23-21AA
Hirose Electric Co Ltd
CONN RCPT MALE 6POS SILVER SLDR / 6 Position Circular Connector Receptacle, Male Pins Solder
Lowest to $10.4284
ECAD model for HR10A-7R-6PB(73)
Amphenol Aerospace Operations
CONN RCPT HSG FMALE 30POS PNL MT / 30 (23 + 4 Coax + 3 Twinax) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
ECAD model for BACC63CU25-20SNH
Hittite
M Series Connector, Wt 25.36 g, Female, Circular Connectors, 12 Series
Need more? Email Us
ECAD model for 21033812803
TE Connectivity
CONN PLUG MALE 4POS SOLDER CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
ECAD model for 1-1437719-8
TE Connectivity
Contact, Pin, for Circ, Sz 22, 26 to 22 AWG, Crimp, Copper Alloy/Gold, Deutsch Auto
Lowest to $0.8864
ECAD model for 6860-201-22278
Amphenol
Conn MIL-C-22992 Circular PIN 8 POS Crimp ST Cable Mount 8 Terminal 1 Port
Need more? Email Us
ECAD model for MS90556C44413P

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1791 $50.8656
39+ $2.6085 $101.7315
60+ $2.5270 $151.6200
82+ $2.4455 $200.5310
106+ $2.3639 $250.5734
142+ $2.1194 $300.9548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 277 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention