Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr CUI Devices
Series MD-S
Package Tray
Connector Type Receptacle, Female Sockets
Number of Positions 7
Shell Size - Insert Mini DIN
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Push-Pull
Orientation Keyed
Primary Material Plastic
Shell Material Polybutylene Terephthalate (PBT)
Contact Finish - Mating Silver
Color Black
Material Flammability Rating UL94 V-0
Features Board Lock, Ground
Shielding Unshielded
Current Rating (Amps) 1A, 2A
Voltage Rating 100VAC, 12VDC
Temperature Range - Operating -40°C ~ 85°C
Contact Material Phosphor Bronze
Base Product Number MD-70
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4020
Other Names 045-0037R,CP-2470-NDR,Q6428376P,CP-2470,MD70S
Standard Package 1,000
Win Source Part Number 1078371-MD-70S
Ultra Librarian 3D Model Ultra Librarian MD-70S CAD Model

Description

The MD-S series circular connector is a receptacle with female sockets, designed for through-hole and right-angle mounting. It has 7 positions and features board lock and ground.

  • Positions: 7
  • Mounting: Through-Hole, Right-Angle
  • Features: Board Lock, Ground
  • Shell Material: Polybutylene Terephthalate (PBT)
  • Flammability Rating: UL94 V-0
  • Contact Material: Phosphor Bronze
  • Mating Contact Finish: Silver
  • Voltage Rating: 100VAC, 12VDC
  • Operating Temperature: -40°C to 85°C
  • Shielding: Unshielded
  • Fastening Type: Push-Pull
  • Package: Tray
  • Standard Package: 1,000
  • Alternative Part: MD-70S

You May Also Be Interested in

TE Connectivity
Contact, Pin, for Circ, Sz 22, 26 to 22 AWG, Crimp, Copper Alloy/Gold, Deutsch Auto
Lowest to $0.8864
ECAD model for 6860-201-22278
TE Connectivity
HERM RECP / 7 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
ECAD model for D38999/25NB99PB
Hittite
M Series Connector, Wt 25.36 g, Female, Circular Connectors, 12 Series
Need more? Email Us
ECAD model for 21033812803
Amphenol Industrial Operations
CONN RCPT MALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
ECAD model for MS3111E8-4P
Amphenol
CONN RCPT MALE 37P CRIMP SOLDER / 37 Position Circular Connector Receptacle, Male Pins Crimp, Solder
Need more? Email Us
ECAD model for MP-4101-37P-C
TE Connectivity
CONN RCPT FMALE 4POS SOLDER CUP / 4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
ECAD model for 1838274-2
Amphenol
C16-M ecomate Circular Connectors 6+PE FEM STRT BLK SODR SILVR CONTACT
Need more? Email Us
ECAD model for C016 30D006 100 12
TE Connectivity
CONN PLUG MALE 4POS SOLDER CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
ECAD model for 1-1437719-8
TE Connectivity
CONN T-ADPT 4P-4P F-F/M INLINE / Circular Connector Distributor T-Shaped 4/4 Female Sockets/Female Sockets (1), Male Pins (1) Free Hanging (In-Line)
Need more? Email Us
ECAD model for T4082102004-000

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention