EN
  • EN
  • DE
  • IT

PMEG2005AESF/S500315

Part No PMEG2005AESF/S500315
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description RECTIFIER DIODE, SCHOTTKY / Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 9,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 930775-PMEG2005AESF/S500315
Ultra Librarian 3D Model Ultra Librarian PMEG2005AESF/S500315 CAD Model

Description

The PMEG2005AESF/S500315 from NXP Semiconductors is a highly efficient, low voltage Schottky barrier diode designed for a wide range of applications. This diode features a forward current of 0.5 A and a repetitive peak reverse voltage of 20 V, making it suitable for use in low voltage, high-frequency inverters, free-wheeling, and polarity protection applications.

Key Features

  • Low Forward Voltage Drop: The diode offers a low forward voltage drop, which enhances the overall efficiency of the application it is used in, by minimizing power loss during conduction.
  • High Efficiency: Due to its Schottky barrier design, it has a much lower forward voltage drop compared to PN junction diodes, resulting in higher efficiency.
  • Low Leakage Current: Exhibits low leakage current, which ensures minimal power loss when the diode is in the reverse-biased state.
  • Surface-Mount Package: Comes in a small, leadless ultra thin DFN2020-3 (SOD123W) surface-mount package, which is ideal for compact circuit designs.
  • Robust Design: The product is designed to withstand the demanding conditions of commercial and industrial electronic equipment.
  • Environmental Compliance: The PMEG2005AESF/S500315 is AEC-Q101 qualified and RoHS compliant, making it suitable for automotive applications and environmentally sensitive products.

Applications

The versatility of the PMEG2005AESF/S500315 allows it to be integrated into a variety of circuits. It is particularly well-suited for:

  • Switched Mode Power Supplies (SMPS)
  • DC-DC converters
  • Low voltage, high-frequency inverters
  • Free-wheeling diodes in low voltage applications
  • Polarity protection devices

Conclusion

The PMEG2005AESF/S500315 is a testament to NXP's commitment to providing high-quality, efficient, and reliable semiconductor products. Its combination of low forward voltage drop, high efficiency, and low leakage current, along with a robust and compact design, makes it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess