EN
  • EN
  • DE

PMEG1020AEH

Part No PMEG1020AEH
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085661-PMEG1020AEH
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PMEG1020AEH CAD Model

Description

The NXP PMEG1020AEH is a high-efficiency, low forward voltage drop Schottky barrier rectifier. This robust diode is packaged in a compact SOD123W surface-mounted device (SMD) package, which is optimized for automated assembly processes and designed to withstand high thermal conditions and mechanical stress.

Key Features

  • Low Forward Voltage: The PMEG1020AEH features a low forward voltage drop, which enhances power efficiency by minimizing power loss during operation.
  • High Average Forward Current: With a high average forward current capability, this diode can handle a continuous load current of up to 1 A, making it suitable for high-density applications.
  • Reverse Voltage: It is rated for a reverse voltage of 20 V, providing a good margin for overvoltage conditions in typical low-voltage applications.
  • Low Reverse Leakage Current: Its low reverse leakage current ensures minimal power loss when the diode is in its non-conductive state, contributing to overall energy savings.
  • Thermal Performance: The SOD123W package is designed for optimal thermal performance, ensuring reliability even in environments with elevated temperatures.
  • Robustness: The device is characterized by its strong surge current capability, making it resilient against high transient currents.

Applications

The PMEG1020AEH is ideal for a variety of applications, including high-frequency DC-DC converters, power management devices, reverse polarity protection circuits, and low-voltage power supplies. Its efficiency and reliability make it a preferred choice for portable devices, LED lighting, and automotive applications where space is at a premium and energy efficiency is paramount.

Environmental and Quality Standards

NXP's commitment to environmental sustainability and quality is evident in the PMEG1020AEH. The device is compliant with RoHS and Halogen-Free standards, ensuring that it meets the current environmental regulations for electronic components. Additionally, the product is manufactured in facilities with rigorous quality control measures to ensure high reliability and performance consistency.

You May Also Be Interested in

TURCK
RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 16 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
C&K Components
C&K PTS641 SK34 SMTR2 LFS Switches > Tactile
Lowest to $0.1409
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess