EN
  • EN
  • DE

PMDXB600UNE2N

Part No PMDXB600UNE2N
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085657-PMDXB600UNE2N
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PMDXB600UNE2N CAD Model

Description

The NXP PMDXB600UNE2N is a cutting-edge, high-performance product designed for a wide range of applications, including industrial, automotive, and consumer electronics. This versatile component is part of NXP's commitment to providing innovative and reliable solutions for the ever-evolving electronics industry.

Key Features:

  • High Efficiency: The PMDXB600UNE2N boasts a high level of efficiency, which is essential for reducing power consumption and heat generation in electronic systems. This makes it particularly suitable for energy-sensitive applications.
  • Robust Performance: Engineered for durability, this product can withstand harsh operating conditions, making it ideal for automotive and industrial environments where reliability is critical.
  • Advanced Technology: Incorporating the latest semiconductor technologies, the PMDXB600UNE2N delivers superior performance and integration capabilities, enabling more compact and sophisticated systems.
  • Flexibility: The device's versatile nature allows it to be used in a multitude of applications, providing designers with the flexibility to incorporate it into various hardware configurations.

Applications:

The PMDXB600UNE2N is suited for a variety of applications, including:

  • Power management systems
  • Automotive electronics such as engine control units and infotainment systems
  • Industrial automation and control systems
  • Consumer electronics like smart home devices and wearable technology

Reliability and Quality Assurance:

NXP is known for its commitment to quality, and the PMDXB600UNE2N is no exception. This product has undergone rigorous testing to ensure it meets the highest standards of reliability and performance. Users can trust in the dependable operation of this component for their critical applications.

Conclusion:

The NXP PMDXB600UNE2N is a testament to NXP's dedication to innovation and excellence in the semiconductor industry. With its robust performance, high efficiency, and versatile application potential, it stands as an ideal choice for designers looking to enhance the capabilities of their electronic systems.

You May Also Be Interested in

Rockwell
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
KOA Speer
Need more? Email Us
Harris Corporation
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess