EN
  • EN
  • DE

PC74HC238T

Part No PC74HC238T
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000519-PC74HC238T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HC238T CAD Model

Description

Overview of NXP's PC74HC238T High-Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer

The NXP PC74HC238T is a high-speed Si-gate CMOS device that is pin compatible with low-power Schottky TTL (LSTTL). It is specifically designed for high-speed decoding and demultiplexing applications. This integrated circuit is part of the 74HC/HCT family, known for its robust performance and compatibility with a wide range of systems.

Key Features

  • Logic Type: The device is a 3-to-8 line decoder/demultiplexer with inverting outputs. It incorporates three binary weighted address inputs (A0, A1, and A2), three enable inputs (E1, E2, and E3), and eight mutually exclusive outputs (Y0 to Y7).
  • High-Speed Operation: The PC74HC238T is capable of fast operation, making it suitable for high-speed signal processing tasks.
  • Power Efficiency: With CMOS technology, it offers low power consumption while maintaining a broad operating voltage range, which is critical for battery-operated and power-sensitive applications.
  • Voltage Range: The device operates over a wide voltage range from 2.0V to 6.0V, accommodating various logic level requirements and ensuring compatibility with other logic families.
  • Output Capability: It can drive up to 10 LSTTL loads, providing ample current for downstream digital components.
  • Package: The PC74HC238T is offered in a surface-mount TSSOP16 package, which is ideal for compact designs and automated assembly processes.

Applications

The versatility of the PC74HC238T allows it to be used in a wide range of applications, including:

  • Memory decoding or data-routing applications
  • Control systems for industrial electronics
  • Computer systems where chip enable or address decoding is required
  • Communication systems that require signal demultiplexing

Quality and Reliability

NXP Semiconductors is known for its commitment to providing high-quality and reliable components. The PC74HC238T is manufactured under strict quality control standards, ensuring that it meets the rigorous requirements of the electronics industry. Whether used in commercial, industrial, or military-grade applications, this decoder/demultiplexer offers consistent performance and durability.

For designers looking for a reliable and efficient logic solution, the NXP PC74HC238T represents a sound choice that combines functionality, speed, and power efficiency in a compact package.

You May Also Be Interested in

Yageo
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Harris Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess