Introducing the PMBT4350T NPN Transistor from NXP Semiconductors
The PMBT4350T is a high-quality NPN bipolar junction transistor (BJT) designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This versatile transistor is an essential component for a wide range of electronic applications, offering excellent performance in a compact SOT23 plastic surface-mounted package.
Key Features
- Versatility: The PMBT4350T is a general-purpose transistor, making it suitable for a variety of applications, including switching and amplification.
- High Collector-Emitter Voltage: With a collector-emitter voltage (VCEO) of 60V, it can handle moderate voltage applications with ease.
- Collector Current: It supports a continuous collector current (IC) of up to 500 mA, providing a good balance between current handling and size.
- Power Dissipation: The device has a total power dissipation (PTot) of 330 mW, ensuring it can manage a reasonable amount of power for its size.
- Gain Bandwidth Product: It features a transition frequency (fT) of 100 MHz, which is beneficial for high-frequency signal processing.
- Low Saturation Voltage: The low collector-emitter saturation voltage ensures higher efficiency and reduced heat generation during operation.
- High-Speed Switching: The PMBT4350T is designed for high-speed switching, making it an ideal choice for digital circuits.
Applications
The PMBT4350T is commonly used in:
- Signal processing
- Power management
- Driver stages in hi-fi amplifiers and television circuits
- Switching regulators
- Motor control
Reliability and Quality
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PMBT4350T is no exception, with rigorous testing and quality control procedures in place to ensure consistent performance. This transistor is an excellent choice for designers who require a reliable component that occupies minimal space on a PCB.
Whether you're developing consumer electronics, industrial systems, or sophisticated audio equipment, the PMBT4350T from NXP offers the performance and reliability you need in a compact, surface-mount package.