EN
  • EN
  • DE

74LVT16501ADL

Part No 74LVT16501ADL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V LVT 18-bit universal bus transceiver 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1133170-74LVT16501ADL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT16501ADL CAD Model

Description

Product Overview: 74LVT16501ADL from NXP

The 74LVT16501ADL is a high-performance, low-voltage 18-bit universal bus transceiver with 3-state outputs. Crafted by NXP Semiconductors, this device is part of the LVT (Low-Voltage Transceiver) family, designed to address the requirements of high-speed data transfer and low-power consumption in modern digital systems.

Featuring a wide voltage range, the 74LVT16501ADL operates at a nominal voltage of 3.3V, which is compatible with 5V tolerant inputs, ensuring seamless integration with both 3.3V and 5V systems. This makes the transceiver an ideal choice for interfacing between different voltage domains, thus providing design flexibility and system robustness.

Key Features:

  • High-Speed Data Transfer: The device supports high-speed data transfer rates, which is essential for applications requiring rapid communication between integrated circuits.
  • Low Power Consumption: With its low-voltage operation, the 74LVT16501ADL ensures reduced power consumption, making it suitable for power-sensitive applications.
  • Bus-Hold Data Inputs: The device comes with bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying the circuit design and saving board space.
  • Live Insertion and Extraction: The 74LVT16501ADL allows for live insertion and extraction, minimizing system downtime and facilitating easier upgrades and maintenance.
  • Multiple Package Options: It is available in a variety of package types, providing designers with flexibility in hardware layout and assembly.

Applications:

The versatility and high-performance characteristics of the 74LVT16501ADL make it suitable for a broad range of applications. It is commonly used in:

  • Data communication and networking equipment.
  • High-speed data acquisition and processing systems.
  • Computer motherboards and peripherals.
  • Industrial control and automation systems.

With its bidirectional interface capabilities, the 74LVT16501ADL can serve both as a transmitter and a receiver, offering a compact and efficient solution for bidirectional bus connectivity. Its robust design and advanced features ensure reliable performance in a variety of digital applications, making it a go-to component for engineers and designers looking for a high-quality bus transceiver solution.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4913 $58.3869
32+ $3.6851 $117.9232
49+ $3.5700 $174.9300
67+ $3.4548 $231.4716
87+ $3.3397 $290.5539
116+ $2.9942 $347.3272
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess