EN
  • EN
  • DE

PMBS3904T04W04

Part No PMBS3904T04W04
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085639-PMBS3904T04W04
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PMBS3904T04W04 CAD Model

Description

Product Overview: PMBS3904T04W04

The PMBS3904T04W04 is a high-performance NPN general-purpose transistor produced by NXP Semiconductors. This transistor is designed to meet the needs of a wide array of electronic applications, offering a perfect blend of efficiency, reliability, and versatility. It is commonly used in switching and amplification applications across various electronic devices.

Key Features

  • High Current Capacity: The PMBS3904T04W04 is capable of handling continuous collector currents up to 200 mA, making it suitable for moderate power applications.
  • Low Voltage Operation: With a collector-emitter voltage (VCEO) of 40 V, this transistor can operate effectively in low-voltage circuits.
  • Energy Efficiency: The device features low saturation voltage, minimizing power loss and improving energy efficiency in electronic circuits.
  • Miniature SOT-23 Package: Encased in a small SOT-23 plastic package, the PMBS3904T04W04 is ideal for space-constrained applications.
  • High Transition Frequency: A transition frequency (fT) of 300 MHz enables the transistor to be used in high-frequency signal processing applications.

Applications

The versatile nature of the PMBS3904T04W04 allows it to be used in a variety of applications, including but not limited to:

  • Signal amplification in audio and video equipment
  • Switching circuits in consumer electronics
  • Power management in portable devices
  • Driver stages in amplifiers
  • Control circuits in embedded systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the PMBS3904T04W04 is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. Engineers and designers can rely on this component for their critical designs, knowing it comes from a trusted leader in semiconductor technology.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Rockwell
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess