Microchip Technology AT28HC64B-70TU EEPROM
The AT28HC64B-70TU is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit from the renowned manufacturer Microchip Technology. Designed with convenience and reliability in mind, this EEPROM offers a substantial 64-kilobit storage capacity, allowing for efficient data storage and retrieval in a wide array of applications.
Key Features
- Memory Size: 64Kb (8K x 8)
- Access Time: 70ns, enabling quick data access and high-speed operations.
- Operating Voltage: 5V, providing compatibility with standard 5V systems.
- Package: The device comes in a 28-pin TSOP (Thin Small Outline Package), which is suitable for space-constrained applications while still being easy to handle and solder.
- Temperature Range: Industrial grade with an operating temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
- Endurance: High write endurance with 100,000 write cycles, guaranteeing a long operational lifespan.
- Data Retention: Offers data retention of 10 years, providing long-term data security.
- Parallel Interface: The parallel interface ensures compatibility with microcontrollers and is easy to integrate into a variety of system architectures.
Applications
The AT28HC64B-70TU EEPROM is an ideal choice for applications that require reliable and non-volatile memory storage. It is widely used in:
- Industrial control systems
- Telecommunication equipment
- Automotive electronics
- Personal computers and peripherals
- Consumer electronics
With its robust design and Microchip's reputation for quality, the AT28HC64B-70TU is a go-to EEPROM solution for engineers and designers looking to incorporate a dependable memory component into their electronic designs.