Products specifications

Manufacturer NXP
Win Source Part Number 1238864-PMBD6100
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMBD6100 CAD Model

Description

The NXP PMBD6100 Schottky Barrier Diodes are a high-performance solution designed for applications requiring fast switching and low forward voltage drop. These diodes are tailored to meet the needs of high-efficiency power management systems and are particularly suitable for use in switching power supplies, converters, and freewheeling diodes in a variety of electronic devices.

Key Features

  • Low Forward Voltage Drop: The PMBD6100 diodes feature a low forward voltage drop, which helps to reduce power losses and improve overall system efficiency.
  • High Switching Speed: These diodes offer fast switching capabilities, making them ideal for high-frequency applications where rapid switching is crucial.
  • Low Leakage Current: The leakage current is minimized, ensuring that the diode's power consumption is kept to a minimum when in the off-state.
  • Robust Construction: NXP's PMBD6100 diodes are built to withstand the rigors of industrial applications, offering a robust and reliable component for your electronic designs.

Applications

The versatility of the PMBD6100 Schottky Barrier Diodes makes them suitable for a wide range of applications, including:

  • Power supply management in consumer electronics such as laptops, smartphones, and tablets.
  • DC-DC converters that require efficient power conversion.
  • Automotive applications where reliability and efficiency are paramount.
  • Industrial machinery and automation systems that demand consistent performance.

Technical Specifications

  • Package: SOD323
  • Maximum Continuous Forward Current: 1 A
  • Peak Repetitive Reverse Voltage: 100 V
  • Forward Voltage Drop: Typically 0.82 V at IF = 1 A
  • Operating Temperature Range: -65°C to +150°C

Overall, the NXP PMBD6100 Schottky Barrier Diodes offer a combination of efficiency, speed, and reliability, making them an excellent choice for designers looking to optimize their power management systems. Their advanced features and robust design ensure that they will continue to perform under the most demanding conditions.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 600V TO247AD
Lowest to $1.5719
ECAD model for SDUR3060WT
Micro Commercial Co
Interface
Need more? Email Us
ECAD model for MBRD10100CT-TP
Vishay
DIODE ARRAY SCHOTTKY 45V D2PAK / Schottky Rectifier, 2 x 10 A
Need more? Email Us
ECAD model for 20CTQ045STRL
Vishay
DIODE ARRAY GP 200V 6A DPAK / Switch-mode Power Rectifier
Lowest to $0.3642
ECAD model for MURD620CT
Yangzhou yangjie electronic co., ltd
SCHOTTKY DIODE 200V 10A TO-252
Lowest to $0.1744
ECAD model for MBR10200CDS
STMicroelectronics
DIODE MODULE GP 600V 30A ISOTOP
Lowest to $35.7252
ECAD model for STTH6006TV1
IXYS
DIODE ARRAY SCHOTTKY 150V TO247
Need more? Email Us
ECAD model for DSA50C150HB
Littelfuse Inc.
DIODE MODULE GP 1600V 200A S3
Need more? Email Us
ECAD model for MD16200S-DKM2MM
Taiwan Semiconductor
DIODE ARRAY GP 100V 200MA SOT23
Lowest to $0.0139
ECAD model for MMBD4148CA RFG

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1,445+ $0.0449 $64.8805
3,510+ $0.0370 $129.8700
5,435+ $0.0357 $194.0295
7,495+ $0.0346 $259.3270
9,655+ $0.0336 $324.4080
12,935+ $0.0300 $388.0500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 158,100 pieces
MOQ: 1445 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention