The NXP PK20DX256VLH7 microcontroller is a high-performance, low-power device designed to cater to a wide range of embedded applications. This microcontroller is a part of NXP's Kinetis K20 100 MHz MCU family, which is built on the ARM Cortex-M4 core, offering exceptional processing power along with floating-point unit (FPU) capabilities.
With 256KB of flash memory and 64KB of RAM, the PK20DX256VLH7 provides ample space for complex applications and data storage. The device operates at a voltage range of 1.71V to 3.6V, making it suitable for battery-powered and portable applications where power efficiency is critical.
One of the standout features of this microcontroller is its rich set of integrated peripherals. It includes multiple communication interfaces such as USB OTG (On-The-Go), CAN, multiple UARTs, SPI, and I2C interfaces, which enable the microcontroller to connect with a variety of external devices and networks. Moreover, the inclusion of a 16-bit ADC (Analog-to-Digital Converter), a 12-bit DAC (Digital-to-Analog Converter), and multiple timers enhances its capability to handle complex control tasks.
Security is also a focus for the PK20DX256VLH7, which comes with features such as a hardware random-number generator and a CRC (Cyclic Redundancy Check) engine to ensure data integrity and secure communication. For applications requiring robust timing and control, this microcontroller includes a PWM (Pulse Width Modulation) module and a quadrature decoder, making it an excellent choice for motor control and industrial automation.
Developers can take advantage of the comprehensive development support provided by NXP, including software libraries, development boards, and a suite of development tools. The PK20DX256VLH7 is supported by the MCUXpresso Software and Tools, which provide an integrated development environment (IDE), configuration tools, and SDKs (Software Development Kits) to streamline the development process.
In summary, the NXP PK20DX256VLH7 microcontroller is a versatile and powerful component suited for a range of applications that require efficient processing, advanced peripherals, and robust security features. Whether for industrial control systems, consumer electronics, or IoT devices, this MCU offers a balanced solution for sophisticated embedded designs.