EN
  • EN
  • DE

PK10X256VMD100

Part No PK10X256VMD100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 256KB FLASH 144MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series Kinetis K10
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 104
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 37x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 144-LBGA
Supplier Device Package 144-MAPBGA (13x13)
Base Product Number PK10
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.31.0001
Win Source Part Number 655887-PK10X256VMD100
Ultra Librarian 3D Model Ultra Librarian PK10X256VMD100 CAD Model

Description

The NXP PK10X256VMD100 is a state-of-the-art microcontroller designed for high-performance applications requiring robust control and connectivity features. Built on the ARM Cortex-M4 core, this microcontroller offers a perfect blend of energy efficiency and processing power, making it an ideal choice for industrial control, automotive, and Internet of Things (IoT) applications.

Key Features:

  • Core: ARM Cortex-M4 CPU with DSP instructions, running at frequencies of up to 100 MHz.
  • Memory: Comes with 256 KB of flash memory and 64 KB of RAM, providing ample space for complex applications and software.
  • Connectivity: Features a range of communication interfaces including Ethernet, USB 2.0, CAN, SPI, I2C, and UART, ensuring versatile connectivity options for various peripherals and networks.
  • Analog Modules: Equipped with multiple 16-bit analog-to-digital converters (ADCs) and a 12-bit digital-to-analog converter (DAC) for precise analog signal management.
  • Timers: Multiple flexible timers, including a PWM timer for accurate pulse width modulation applications.
  • Security: Incorporates security features such as a Cryptographic Acceleration and Assurance Module (CAAM) and a Random Number Generator (RNG) to ensure data protection and secure communications.
  • Operating Conditions: Designed to operate within the industrial temperature range, making it reliable under extreme conditions.

Development Support:

The PK10X256VMD100 is supported by NXP's comprehensive suite of development tools, including software libraries, development boards, and the MCUXpresso Integrated Development Environment (IDE). These resources simplify the development process and help reduce time to market for designers and engineers.

Applications:

With its robust feature set, the NXP PK10X256VMD100 microcontroller is well-suited for a wide array of applications, including but not limited to:

  • Advanced Industrial Control Systems
  • Automotive Control Units
  • Home Automation and Smart Appliances
  • Medical Devices
  • IoT Devices and Gateways

In summary, the NXP PK10X256VMD100 microcontroller is a versatile and powerful component that offers the processing capabilities, memory capacity, and connectivity options required for today's demanding embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9011 $67.6044
9+ $13.8669 $124.8021
13+ $13.4338 $174.6394
18+ $13.0007 $234.0126
23+ $12.5676 $289.0548
31+ $11.2670 $349.2770
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess